Radwell International Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 22
Product Name Notes
AS-I COMPACT MODULE, 4 X INPUT, MAXIMUM 200 MA 4 X OUTPUT, 2 AMP, 24 VDC, 8 X M12 SOCKETS, IP67. FREE 2 YEAR RADWELL WARRANTY
AUXILARY CONTACT, 4 NO, 10 AMP, 600 VDC, 690 VAC, SCREW TERMINALS, SNAP ON, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, SIRIUS, 3RH SERIES, 10 AMP, 240 VAC, 50 HZ, 2NO/2NC, SCREW TYPE TERMINALS, SNAP-ON MOUNT, -55 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, SIRIUS, 4 CONTACTS, 6 AMP/ 690 VAC, 10 AMP/ 250 VDC, 4 N/O, SCREW TYPE TERMINAL, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, 1 NO+1 NC, FOR S00 & S0, SCREW TERMINALS, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS 3RH2, SUCCESSOR FOR 3RH1911-1FA11. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, 2 - NORMALLY OPEN / 2 - NORMALLY CLOSED CONTACT CONFIGURATION, SPRING TERMINAL, FRONT MOUNT, SIZE S00 S0, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, 2NO/NC, PHYSICALLY CODED, ONLY WITH CONTACTOR RELAYS 3RH2140 AND 3RH2440 COMBINABLE, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, FRONT MOUNTING, 3 NO + 1 NC, SPRING-LOADED TERMINAL, PHYSICALLY CODED, ONLY WITH CONTACTOR RELAYS 3RH2140 AND 3RH2440 COMBINABLE (ACCORDING TO EN 50011). FREE 2 YEAR RADWELL WARRANTY...
AUXILIARY SWITCH, ON THE FRONT, 1 NO + 1 NC, 11 U, SPRING-LOADED TERMINAL, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS 3RH2. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, ON THE FRONT, 1 NO + 1 NC, 73/74, 81/82, CURRENT PATH: 1 NO, 1 NC, CABLE ENTRY FROM BELOW, SCREW TERMINAL, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS...
AUXILIARY SWITCH, ON THE FRONT, 2 NC, .1/.2, .1/.2, --/--, --/--, CURRENT PATH: 1 NC, 1 NC, --, --, SCREW TERMINAL, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS 3RH2. FREE 2...
AUXILIARY SWITCH, ON THE FRONT, 2 NO + 2 NC, 53/54, 61/62, 71/72, 83/84, CURRENT PATH: 1 NO, 1 NC, 1 NC, 1 NO, SPRING-LOADED TERMINAL, PHYSICALLY CODED, ONLY WITH...
AUXILIARY SWITCH, ON THE FRONT, 2 NO, .3/.4, .3/.4, --/--, --/--, CURRENT PATH: 1 NO, 1 NO, --, --, SPRING-LOADED TERMINAL, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS 3RH2. FREE 2...
AUXILIARY SWITCH, ON THE FRONT, 2 NO, 73/74, 83/84, CURRENT PATH: 1 NO, 1 NO, CABLE ENTRY FROM BELOW, SCREW TERMINAL, FOR CONTACTORS 3RT2 AND CONTACTOR RELAYS 3RH2. FREE 2...
AUXILIARY SWITCH, ON THE FRONT, 4 NO, SPRING-LOADED TERMINAL, PHYSICALLY CODED, ONLY WITH CONTACTOR RELAYS 3RH2140 AND 3RH2440 COMBINABLE (ACCORDING TO EN 50011). FREE 2 YEAR RADWELL WARRANTY
AUXILLARY CONTACT BLOCK, 10A, 1 NORMALLY CLOSED, 3 NORMALLY OPEN, SPRING SNAP ON. FREE 2 YEAR RADWELL WARRANTY
BOX TERMINAL, FOR CONTACTOR 3RT1054, SIZE S6 MAX, CONNECTION APPROX 70 MM2. FREE 2 YEAR RADWELL WARRANTY
CHANGEOVER OPERATING MECHANISM FOR CONTACTORS 3RT106, 3RT146 AC (50...60 HZ) / DC OPERATION, 380 ... 420 V OPERATING MECHANISM: STANDARD,ECONOMY CIRCUIT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CHANGEOVER OPERATING MECHANISM FOR CONTACTORS 3RT106, 3RT146 AC (50...60 HZ) / DC OPERATION, 42 ... 48 V OPERATING MECHANISM: STANDARD,ECONOMY CIRCUIT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CHANGEOVER OPERATING MECHANISM FOR CONTACTORS 3RT107, 3RT147, AC (50...60 HZ) / DC OPERATION, 575 ... 600 V OPERATING MECHANISM: STANDARD,ECONOMY CIRCUIT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CHANGEOVER OPERATING MECHANISM, FOR CONTACTORS 3RT105 / 3RT145, AC (50-60HZ)/DC OPERATION, 23-26V 50-60HZ/DC, MAGNETIC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
COIL FOR CONTACTOR, 60HZ, 600VAC. FREE 2 YEAR RADWELL WARRANTY
COIL FOR CONTACTORS SIRIUS, SIZE S3, SCREW CONNECTION, AC 400 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR CONTACTOR, 480 VAC, 60 HZ, SIZE 3. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR AC-1, 50 A, 400 V / 40 °C, 4-POLE, 24 V AC, 50 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR RADWELL...
CONTACTOR COIL, CHANGEOVER, 50-60 HZ, 110-127 V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR S3 80A 24VDC 2NO/2NC FIX AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED,...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 18A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 25A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 25A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 3 POLE, 50A, 24-28V DC COIL, (1 N.O. AUXIILARY), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 32A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 32A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 40A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 50A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 80A, 24-28V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 95A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 9A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR, 115 AMP, 440/480 VAC, 50/60 HZ, 2 NORMALLY OPEN /2 NORMALLY CLOSED AUXILIARY CONTACTS, 3 POLE, SIZE 6S. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12 AMP, 110/120 VAC, 50/60 HZ, 1 N/O + 1 N/C, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12 AMP, 3 POLE, 24VDC, 400VAC, 5.5KW, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 150 AMP, 3 POLE, 24-400 VAC/DC, 50/60 HZ, 8KV, 75 KW, 3NO, SCREW TERMINAL, -25 TO +60 DEGREES, IP00. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 22 AMPS, 440-480 V, 50/60 HZ, . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 V COIL, 4 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 11 KW / 400V, 3 POLE, 110/120 VAC COIL, 50/60 HZ, 1 NO + 1 NC AUX CONTACTS, SCREW TERMINALS, SIZE S0. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 25 AMP, 110/120V, 50/60HZ, 1NO+1NC, 3 POLE, REPLACED 3RT1033-3AK60. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 110VAC, 50/60HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 220 VAC, 50/60 HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 230 VAC, 50 HZ, 3 POLE, 1NO+1NC, SIZE S0, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR TO 3RT1026-3AP00. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 230VAC, 50HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 24 V DC, 1 N.O. / 1 N.C., 3 POLE, 11KW / 400V, AUXILIARY CONTACTS, SPRING LOADED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 24VDC, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 PHASE, 24 V DC, 2 NO/2 NC, 3 POLE, SIZE S2. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 12 AMP, 24 VDC, 1 NO / 1 NC, SIZE S0, SCREW TERMINAL, SUCCESSOR TO 3RT1024-1BB40. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 25 AMP, 400 VAC, 24 VAC COIL, 50 HZ, 1NO+1NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE, 400 A, 690 V, S10, 220-240 VAC/DC, 2NO + 2NC, CONNECTION RAIL/ SCREW TERMINAL, WITH VARISTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 15 KW, 400 V, 3 POLE, 480 VAC, 1 NO / 1 NC, 60 HZ, AUX CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3RT SERIES, 3 POLE, 4 KW, 9 AMP, 24 VDC CONTROL VOLTAGE, 1 NC, DIN RAIL MOUNT, SCREW TERMINATION, SIZE S00, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3RT SERIES, 3-POLE, 7 AMP CONTACT CURRENT RATING, 24 VDC CONTROL VOLTAGE, 1NO, SPRING-LOADED TERMINAL, DIN RAIL/SNAP-ON/THREADE D MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3RT1 SERIES, S12, 500 AMP, 250 KW, 400 VAC, 3 POLE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 24 VDC, 2 NO / 2 NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 7 AMP, 100/110V, 50/60HZ, 1NO, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 220/240VAC, 3 POLE, 1 NC AUX CONTACT, 240V AC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, 24 VAC, 50/60 HZ, 1NC, SIZE 00, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1AB02. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLES, 24VDC, 2NO+2NC, SIZE S00, CAPTIVE AUX SWITCH, SCREW TERMINALS, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1BB44-3MA0. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-1, 22A, 400V / 40C, 4-POLE, 24VDC, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-1, 4 POLE, 18 AMP, 40 VAC, 24 VDC, SIZE S00, SPRING LOADED TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-3, 18,5KW/400V, DC 220V, 2S + 2OE, 3 PIN, BGR. S2, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-3, 30 KW / 400 V, 1 NO + 1 NC, 110 V AC, 50 HZ / 120 V, 60 HZ, 3-POLE, SIZE S2, SCREW TERMINAL. FREE 2 YEAR...
CONTACTOR, AC-3, 5,5KW/400V, AC 42V, 3-POLE, 50 HZ BGR. S0, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC3, 37KW, 110VAC, 50HZ/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC3, 55KW, 110VAC 50HZ,120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FIXED Z-DIODE, 2 NO / 2 NC, 3 POLE, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, NON-REVERSING, 3 POLE, 12A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/C AUX CONTACT (INTEGRAL), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2...
CONTACTOR, MINI, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/C AUX CONTACT (INTEGRAL), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2...
CONTACTOR, MINI, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS: 58MM X 45.3MM X 51.8MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT...
CONTACTOR, NON REVERSING, S12, 500 AMP, 230/690 VAC, 3 POLE, 3 PHASE, 250 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NONREV, S12, 400A, 23-26V, 3P, BAR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, POWER CONTACTOR, 3 POLE, 17 AMP, 5.7 KW, 400 VAC, 24 VDC COIL, 1 NO + 1NC, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1025-1BB40. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, RC S6-10-12, 48 V-127 VAC, 24-70 VDC, COIL VOLTAGE 127 VAC-150 VDC, 50/60 HZ, SCREW IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S0, 12A, 120VAC, 2NO/2NC, SCRW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S0, 9 AMP, 120 VAC, 1 N/O & 1 N/C, PANEL AND DIN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S00, 12 A, 24 VDC, 2NO/2NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S00, 12 AMP, 120 VAC, 1 N/C, TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S00, 16A, 120VAC, 1NO, SCREW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S2 SERIES, 40-AMP, 24VDC, SCREW, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIRIUS 3RT, 3 POLE, 115 AMP, 55 KW, 110 - 127 VAC/DC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIRIUS LINE, TYPE 3RT10, SIZE S0, 3 PHASE, 3 POLE, 3 NO CONTACTS, 40AMP, 400/690VAC, COIL 400/440VAC 50/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S0, 125VDC, 1NO/1NC, SCREW TERMINAL, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S00, 3 POLE, 12 AMP, 110/120 VAC, 50/60 HZ, 1NO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S00, 3 POLE, 9 AMP, 24 VAC, 50/6 0HZ, 1NO, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DERGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S00, 9 AMP, 3-POLE, 110/120 VAC, 50/60 HZ, 4 KW, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE: 00, 3 POLE, 9 AMP, 110/120 VAC, 50/60 HZ, 4 KW, 1 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 25A, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 25A, 24V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 3 POLE, 50A, 24-28V DC COIL, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 32A, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 32A, 24V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 40A, 24V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 50A, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 65A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 80A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 80A, 24-28V DC, 1 N/O (FRONT MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, STD, NON-REVERSING, 3 POLE, 80A, 24-28V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 95A, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 95A, 24-28V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS: 81MM X 45MM X 85MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED, DIMENSIONS: 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR,COUP,S00,1 2A,24VDC,3P,CLMP,VAR . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,RESIST,S0, 35A,240VAC,4NO,SCRW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,RESIST,S00 ,22A,24VAC,4NO,CLMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S0,40AMP,1 10VDC,2NO+2NC,SCREW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S00,12A,24 VDC,2NO2NC FIXED AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S00,18A,48 VDC,2NO+2NC,SCRW. FREE 2 YEAR RADWELL WARRANTY
DIRECT STARTER, 3RM1, 500 V, 0.09 - 0.75 KW, 0.4 - 2 A, 24 V DC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER (01.10.2018), POWER CONTACTOR, 3 POLE, 17 A, 7.5 KW, 400 V, 220-240 VAC COIL, 50 HZ/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AP60. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER - 09/30/2022, MAGNET COIL, SIRIUS, 24 VAC, 50 HZ, SIZE S2, SCREW TERMINAL, FOR CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 10/01/2018, POWER CONTACTOR, 9 AMP, 3-POLE, 4 KW, 400 V, COIL: 24 VAC 50 HZ, SIZE S0, SCREW TERMINAL, W/ 2 NO + 2 NC, SUCCESSOR...
DISCONTINUED BY MANUFACTURER 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 220 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AN20. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 24 VDC COIL, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 110 VAC, 50-60HZ, 5.5 KW, SCREW TERMINAL, REPLACEMENT: 3RT2017-1AF02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 50/60HZ COIL, 1N/O, 400 VAC, 5.5KW, REPLACED BY: 3RT2017-1AB01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, AC-3, 4 KW, 400 V AC-1, 18 A, 24 V DC, 4-POLE, 4 NO, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, MAGNETIC COIL FOR CONTACTORS SIRIUS, SIZE S0 SCREW TERMINAL, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 110 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AG20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 01.10.2019, POWER CONTACTOR, AC-3 9 A, 4 KW, 400 V, 1 N/O, 24 V AC, 50/60 HZ, 3 POLE, SIZE S00 SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1AB01.
DISCONTINUED BY MANUFACTURER 01.10.2020, MAGNET COIL, FOR CONTACTORS, 48VAC, 50HZ, SIZE S3, SIRIUS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/20, CONTACTOR, 4-POLE, 140 AMP, 48 VDC COIL, SIZE S3, SCREW TERMINAL, SUCCESSOR IS 3RT2046-1NE30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, 3 POLE, 95 AMP, 45 KW, 110 VAC, 50 HZ, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL, REPLACED BY 3RT2046-1AF04. FREE 2...
DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 110-120 VAC COIL, 50/60 HZ, SIZE S3, SPRING-TYPE TERMINAL, SUCCESSOR IS 3RT2046-3AK60. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, SIZE S2, 50 AMP, 3 POLE, 277 VAC, 60 HZ, 22 KW, SCREW TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RT2036-1AU60. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 01/10/2019, CONTACTOR, 3 POLE, SIZE SOO, 1 NORMALLY OPEN, 24 VDC, SUCCESSOR TYPE 3RT2015-1SB41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2019, MAGNET COIL, FOR CONTACTORS, SIRIUS, 400 VAC / 50 HZ, SIZE S0, SCREW CONNECTION, SUCCESSOR: 3RT2924-5AV01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, 400-440 VAC COIL, 50/60 HZ, 3 POLE, 600 VAC, 65 AMP, SCREW CONNECTION, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, 80 AMP, 3 POLE, 3 PHASE, 400 VAC, 50/60 HZ, 37 KW, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, NON-REVERSING, 3 POLE, 24 VDC COIL, 95 AMP, 45 KW, 100 HP, SIZE S3, SCREW TERMINAL, SUCCESSOR IS 3RT2046-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, POWER CONTACTOR, 32 AMP, 3 POLE, 230 VAC, 50 HZ, 15 KW, SCREW TERMINAL, IP00/20, REPLACED BY 3RT2027-1AP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, POWER CONTACTOR, SIZE / S2, 2 N/O / 2 N/C, 32 AMP, 3 POLE, 24 VDC, CAPTIVE AUXILIARY SWITCH WITH ZENER DIODE COMBINATION, SCREW TERMINAL, PREFERED...
DISCONTINUED BY MANUFACTURER 01/20/20, POWER CONTACTOR, 3 POLE, 30 KW, 65 AMP, 24 VDC, NON-REVERSING, SCREW TERMINAL, SIZE S3, SUCCESSOR IS 3RT2037-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2016, POWER CONTACTOR, 3 POLE, 7 AMP, 24 VAC COIL, 50/60 HZ, 1NO, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AB01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/2016, CONTACTOR, 16 AMP, 600 VAC, 24 VDC COIL, 3 POLE, 1 NC, 3 NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/29/2021, CONTACTOR, 7AMP, 3 POLE, 400 V/24 VDC, 1 NC, SIZE: S00, SPRING-TYPE TERMINAL, REPLACED BY: 3RT2015-2BB42. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09.30.2022, POWER CONTACTOR, AC-3 50A, 22KW / 400V, 110 V AC, 50-60HZ, 50A, 110VAC, 3P, SCRW, 2NO/2NC, PREFERRED SUCCESSOR: 3RT2036-1AG24. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1BF41. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110-120 VAC COIL, 50/60 HZ, 1 NO, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-2AK61. FREE...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1AP62. FREE...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 24 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1HB41. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 480 VAC COIL, 60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, DIN RAIL MOUNT, PREFERRED SUCCESSOR...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 110-120 VAC COIL, 50 HZ / 60 HZ, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 208 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1AM22. FREE...
DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 208 VAC COIL, 50/60 HZ, 4 KW, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER 09/30/2022, CONTACTOR, 3 POLE, 3 PHASE, 40 AMP, 18 KW / 400 V, 230 VAC, 50/60 HZ, 2NO + 2NC, SCREW TERMINAL, SIZE S2, SUCCESSOR: 3RT2028-1AL24. FREE...
DISCONTINUED BY MANUFACTURER 09/30/2022, CONTACTOR, 3 POLE, 65 AMP, 24 VDC COIL, 30 KW / 400 V, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR 3RT2037-3KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2022, MAGNET COIL, FOR CONTACTORS, SIZE: S3, 400 VAC, 50 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2022, POWER CONTACTOR, 3 POLE, 40 AMP, 18.5 KW / 400 V, 110 VAC, 50/60 HZ, SIZE S2, SCREW TERMINAL, REPLACED BY 3RT2028-1AG20. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 09/30/2022, POWER CONTACTOR, 32 AMP, 230 VAC, 50 HZ, 2NO+2NC, 3 POLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/21, POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW, 400 V, 1 NO, 480 VAC COIL, 60 HZ, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AV61. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10.01.2020, CONTACTOR, RESIST, S3, 140 A, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2020, MAGNET COIL FOR CONTACTORS SIRIUS, SIZE S3, SCREW TERMINAL, 230 V AC, 50 HZ, AC COIL, S3, 230V 50HZ, SUCCESSOR IS SIRIUS 3RT2. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10.01.2020, POWER CONTACTOR, AC-3 95, S3, 95A, 24VDC, 3P, 2NO + 2NC, SCREW FIX AUXILIARY, PREFERRED SUCCESSOR: 3RT2046-1KB44-3MA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, COIL, SIZE 2, 277 VAC, 60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, COIL, SIZE S0, 110/120VAC, 50/60HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 3 POLE, 7 AMP, 3 KW / 400 V, 24 VDC, SIZE 00, SUCCESSOR IS 3RT2015-2BB41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 3 POLE, 9 AMP, 4 KW / 400 VAC, 1 N/O, 24 VDC COIL, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1BB41. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 7 AMP, 110 VAC, 50/60 HZ, 3 POLE, 1 NO, SIZE S00, SCREW TERMINAL, SUCCESSOR: 3RT2015-1AF01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, NON-REVERSING, SIZE S2, 32 AMP, 3 POLE, 220/240 VAC, 50/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, SIZE S0, 35 AMP, 4 POLE, 24 VDC, SCREW TERMINAL, SUCCESSOR IS SIRS 3RT2 / PREFERRED SUCCESSOR TYPE IS RT2325-1BB40. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, SIZE S2, 28 AMP, 3 POLE, 400 VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL FOR CONTACTORS SIRIUS, SIZE S0 SCREW TERMINAL, 24 VAC, 50/60 HZ, THE SUCCESSOR IS 3RT2924-5AC21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL, CONTACTOR COIL, SIZE S0, 48 VAC, 50 HZ, SCREW TERMINALS, SIRIUS, PREFERRED SUCCESSOR: 3RT2924-5AH01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL, FOR CONTACTORS SIRIUS, SIZE S2, SCREW TERMINAL, 110 VAC/50 HZ, 120 VAC/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110 VAC COIL, 50/60 HZ, 1 NO, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-2AF01. FREE...
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 24 VDC COIL, 4 KW, 1 NC, SIZE S00, SCREW TERMINAL, W/ DIODE, DIN RAIL MOUNT, PREFERRED SUCCESSOR...
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 24 VDC, 4 KW, 1 NO, SIZE S00, SCREW TERMINAL, W/ VARISTOR, DIN RAIL MOUNT, PREFERRED SUCCESSOR IS...
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2020, MAGNET COIL, 230 VAC, 50 HZ, FOR CONTACTORS, SIZE S2, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2020, POWER CONTACTOR, 3 POLE, 80 AMPS, 37 KW, 400 V, 60 VDC COIL, SIZE S3, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2045-1NE30. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/2017, CONTACTOR, 40 AMP, 24VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, CONTACTOR, 3RT SERIES, 9 AMP, 24 VDC, 3 POLE, 1 NC, 4 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, CONTACTOR, 7 AMP, 220/240VAC, 50/60HZ, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 110 VDC COIL, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1BF40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW, 400 V, 1 NC, 24 VAC COIL, 50/60 HZ, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AB02. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 2020, CONTACTOR, 9 AMP, 400 VAC, 24 VDC COIL, 4 POLE, 4 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, POWER CONTACTOR, 80 AMP, 3 PHASE, 37 KW / 400 V, 110 VAC / 50 HZ, 120 VAC / 60 HZ, 3-POLE, SIZE S3, SCREW TERMINAL.
DISCONTINUED BY MANUFACTURER 30.09.2021, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, 2 NO + 2 NC, SIZE S0, SCREW TERMINAL, SUCCESSOR IS...
DISCONTINUED BY MANUFACTURER 30/09/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 12 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1BA41. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 30/09/21, POWER CONTACTOR, 3 POLE, 7 AMPS, 3 KW, 400 V, 110 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR TYPE IS 3RT2015-2AF02.
DISCONTINUED BY MANUFACTURER SINCE 01/10/19, POWER CONTACTOR, AC-3 17 A, 7.5KW / 400 V, 230 VAC 50/60HZ, 3-POLE, SIZE S0, SCREW TERMINAL, REPLACED BY 3RT2025-1AL20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE 09/30/2019, POWER CONTACTOR, 12 AMP, 3 POLE, 400 VAC, 50/60 HZ, 5.5 KW, SIZE: S00, SCREW TERMINAL, REPLACED BY BY: 3RT2017-1AV01. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2018, POWER CONTACTOR, 25 AMP, 3 POLE, 3 PHASE, 400 V, 2 NO + 2 NC, COIL: 24 VDC, SIZE 0 SCREW TERMINAL, REPLACED BY: 3RT2026-1BB44-3MA0.
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 400 VAC, 7.5 KW, 110 VAC COIL, 50/60 HZ, SIZE 0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AF00. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2020, CONTACTOR DIODE ASSEMBLY, SURGE SUPPRESSOR, FOR CONTACTORS SIZE S2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 01.10.2019, POWER CONTACTOR, 7-18AMP, 3POLE, 230VAC, 50-50HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE, REPLACED BY: 3RT2015-1AP02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 05/2016, CONTACTOR, 9 AMP, 24 VDC, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 400-440 VAC COIL, 50 / 60 HZ, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS...
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 2N.O./2N.C., FOR SIZE S00/S0 CONTACTORS, 240V, 10AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK,2N.O./2N.C.,FO R SIZE S00/S0 CONTACTORS,240V 10AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 208 VAC, 50/60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 60 HZ, 480 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 60 HZ, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR , NON-REVERSING, 9 AMP, 110/120 VAC, 50/60 HZ, 3 POLE, 1 NO, SUCCESSOR 3RT2016-1AK61. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 12 AMP, AC-3, 240V COIL 5.5KW/400V, 1NO, AC 220V 50HZ 240V 60 HZ, 3-POLE, SZ S00 SCREW TERMINAL 240V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, 32 AMP, 3 POLE, 100V/50HZ/100-110V/6 0HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING 3POLE 35A 600V 2NC 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 115/575 VAC, 50/60 HZ, 3 PHASE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 5.5 KW, 400V, SIZE S00, SCREW TERMINALS, DIN RAIL MOUNT, 3 POLE, IP20, 24 VDC COIL, (SUCCESSOR: 3RT2017-1BB41). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 230-690V, 3 POLE, SIZE 00 SCREW TERMINALS, 17-30VDC COIL RATING, 1NC AUXILIARY CONTACT, W/ VARISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 208V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 7.5 H.P. AT 460V, 3 PHASE, 3POLE, 220VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 4 POLE, 110/120 VAC, 2NO/2NC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 24VDC, 4KW, 2NO 2NC, 4 POLE, SIZE00, SCREW TERMINALS, PREFERRED SUCCESSOR TYPE IS 3RT2516-1BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP AC-3, 40AMP AC-1, 3POLE, COIL 32VAC 50HZ, FRAME S0, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 28 AMP, 3 PHASE, 3 POLE, 600 VAC, SIZE 2, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NO AUXILIARY CONTACT, 17-30 VDC COIL, 12 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 25 AMP, 230 VAC, 50/60 HZ, 3 NO, 11 KW, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 24VDC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, 24 VDC COIL , SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 400 VAC, 50/60 HZ, 24 VDC COIL, 3 POLE, SIZE S0, REPLACED BY 3RT20261BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 110VAC, 3 POLE, PRODUCT DISCONTINUED SINCE: 01.10.2020. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 24VDC, 2NO/2NC, FIX AUX S2 SIRIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 110 V AC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 230 V AC, 50/60 HZ, 3 POLE, REPLACED BY 3RT2036-1AL20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 60 KVAR/460V. 220/240 VAC COIL, 50/60 HZ, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, SIZE S3, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 400 VAC, 24 VDC, 30 KW, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL, SUCCESSOR: 3RT2037-1KB44-3MA0. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMP, 3 PHASE, 3 KW / 400 V, 1 NO, 230 VAC COIL, 50/60 HZ, 3 POLE, SIZE S00, SCREW TERMINAL, IP20, (SUCCESSOR: 3RT2015-1AP01). FREE...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMP, 3 POLE ,1 NC, 17-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 24 VDC, 3 POLE, NORMALLY OPEN / NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, 1 N/O, 690 V AC MAX, 400 V AC 50/60 HZ COIL, REPLACED BY 3RT2016-1AV01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, 690 VAC, 1 NO, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 95 AMP, 3 POLE, COIL 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AC-3 12 A, 5.5 KW, 400 V, 1, DC 24V 0.7-1.25, US 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 9 AMP, 3 POLE, 230 VAC, SUCCESSOR: 3RT2016-1AP02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, DIN RAIL MOUNT, 3-POLE, 9 AMP, 220/240 VAC, 50/60 HZ, OPEN ENCLOSURE, 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON- REVERSING, SIZE S3, 37 KW, 80 AMP, 3 POLE, 220-400 VAC, 50/60 HZ, 24 VDC COIL, SCREW TERMINAL, REPLACED BY 3RT2038-1KB40. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, OPEN, 65 AMP, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, SIZE S00, 12AMP, 3POLE, AUX 1NC, CAGE CLAMP, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NONREV, S00, 9A, 220VAC, 3P, SCRW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, POWER, NON- REVERSING, SIZE S3, 37 KW, 80 AMP, 3 POLE, 220-400 VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, POWER, NON-REVERSING, SIZE S3, 30 KW, 65AMP, 3POLE, 400VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, S0, 35 A,120 VAC, 4 NO, SCRW, REPLACED BY 3RT2325-1AK60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, S2, 60A, 120VAC, 4NO, SCRW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, SCREW TERMINALS, S00, 22A, 120VAC, 4NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIRIUS LINE, 600V, 15HP @ 460V, 120V/60HZ AC COIL, 4NO CONTACTS, SCREW CONNECTION, 35 MM MOUNTING RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIRUS 3R AUXILIARY, 7 AMP, 110/120 VAC, 50/60 HZ, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S0, 25AMP, 3POLE, 400VAC, 11KW, 24VDC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 9 AMP, 3 POLE, 1AUX 1NC, COIL 110 VAC 50/60 HZ, NON-REVERSING, DIN RAIL MOUNT, REPLACED BY: 3RT2016-1AF02 . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S2, 18.5 KW, 40 AMP, 3 POLE, 690 V, COIL 24 VDC, IP00,REPLACED BY :3RT2028-1BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,12 A, 24 V DC, 3 P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,COUP,S00,7 A,24VDC,3P,CLMP,VAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,NON REVERSING,S00,9 AMP,120 VAC,3P,CLMP, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,RESIST,S0, 35A,125VDC,4NO,SCRW, SUCCESSOR IS 3RT2325-1BG40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,RESIST,S00 ,18A,240VAC,4NO,SCRW . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CONTACTOR RC, 24-48VAC/24-70VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CONTACTOR, 7 AMP, 3POLE, 24VDC, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, MAGNET COIL FOR CONTACTORS, SIRIUS, SIZE S2, SCREW TERMINAL 110VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL FOR CONTACTORS ,SIRIUS, SIZE S0 SCREW TERMINAL 230 V AC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL FOR CONTACTORS SIRIUS, SIZE S2 SCREW TERMINAL 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS SIRIUS, SIZE S2, SCREW TERMINAL, 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS, 48VAC, 50HZ, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 A, 480 VAC, 3 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 110 VAC COIL, SIZE 0 SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 110/120 VAC COIL ,50/60 HZ, SIZE 0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 24 VDC COIL, SIZE 0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 400V, 110 VAC COIL, 50 HZ, 3 POLE, SIZE S0, SCREW TERMINALS, 2N.O./2N.C. CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 17 AMP, 7.5 KW, 600 VAC, 400 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL, 2 NO + 2 NC,...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 220 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 230 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL, 2 NO+2 NC. FREE 2...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 230 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 220/240 VAC, 50/60 HZ, COIL 220/240 V, 3 POLE, REPLACED BY 3RT2026-1AP60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 600 VAC, 48 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 3 POLE, 7.5 KW, 17 AMP, 3 NO, 600 VAC, 24 VDC COIL, SIZE S0, SCREW TERMINAL, IP20, SUCCESSOR IS 3RT2025-1BB40. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 35 AMP, 3 POLE, 24 VAC COIL, 50/60 HZ, SCREW TERMINALS, SUCCESSOR IS 3RT2024-1AC20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 9 AMP, 110 VAC COIL, 3 POLE, TERMINAL SCREWS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, SIZE S0, 3PHASE, 9AMP, 3POLE, 600VAC, 50/60HZ, COIL 110/120VAC 50/60HZ, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 12 AMP, 3 POLE, 230 VAC, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 17 AMP, 3 POLE, 230 VAC 50 HZ, 7.5 KW/400 VAC, SIZE S0, SCREW TERMINAL, REPLACED BY 3RT2025-1AP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 25 AMP, 11 KW, 400 V, 3 POLE, SIZE S0, SCREW TERMINALS, 110/120 VAC COIL, 50/60 HZ, (SUCCESSOR: 3RT2026-1AK60). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3 POLE, 9 AMP, 110 VAC, 50/60 HZ, 1 NO, SCREW TERMINAL, SIZE S00, SUCCESSOR IS 3RT2016-1AF01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3 POLE, COIL VOLTAGE 110/120 VAC 50/60 HZ, 40 AMP, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, SIZE S0, SPRING-TYPE TERMINAL, SUCCESSOR IS 3RT2018-2AP61. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 24 VDC COIL, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 32 AMP, 24VDC, 2NO+2NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3POLE, 300AMP, 600VOLT, 110-127VAC COIL, 50/60HZ, 160KW, 2 NO, 2 NC, SIZE S10, BUSBAR CONNECTIONS DRIVE, CONVENTIONAL SCREW TERMINAL, IP00 ENCLOSURE, OBS NO REPLACEMENT. FREE...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 40 AMP, 110V AC, 50/60HZ, 3 POLE, 18.5KW, SIZE S2, SCREW TERMINAL, REPLACED BY SIEMENS 3RT2028-1AG60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 7 AMP, 24 VDC, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC, 95 AMP, 45 KW, 3 POLE, 24 V DC, 2 NO/2 NC, FIX AUX, SCREW TERMINAL, SIZE - S3. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 12 A, 5.5 KW / 400 V 1 NC, 110 V AC, 50 HZ 120 V, 60 HZ 3-POLE, SIZE S00 SCREW TERMINAL .
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 12 A, 5.5 KW,400 V 1 NC, 24 V AC, 50/60 HZ,3-POLE, SIZE S00,SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 25 A, 11 KW / 400 V 230 V AC, 50 HZ, 240 V, 60 HZ 4-POLE, 2 NO + 2 NC, SIZE S0...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 25 A, 11 KW / 400 V 24 V DC, 3-POLE, SIZE S0 SPRING-TYPE TERMINAL , !!! PHASED-OUT PRODUCT, MOTOR STARTER CONTACTOR, 25 AMP,...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 65 A, 30 KW, 400 V, 230 VAC, 50 HZ, 2 NO + 2 NC 3-POLE, SIZE S3, SCREW TERMINAL, PREFERRED SUCCESSOR: 3RT2037-1AP04. FREE...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 12 AMP, 5.5 KW, 400V, 3 POLE, SIZE S0, SCREW TERMINALS, 24 VDC COIL, (SUCCESSOR: 3RT2024-1BB40). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 32 AMP, 15 KW, 400 V, 3 POLE, SIZE S2, SCREW TERMINALS, 24 VDC COIL, (SUCCESSOR: 3RT2027-1BB40). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 50 AMP, 3 POLE, 400 V, 24 VDC COIL, 22 KW, SIZE S2, SPRING TYPE TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RT2036-3KB40. FREE 2...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 65 A, 30 KW / 400, 220 VAC, 50/60 HZ, 3 POLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 80 AMPS, 37 KW/400 V, 110 VAC,3 POLE, 2 NO/2 NC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, IEC, NON-REVERSING, 3 POLE, 50 AMP, 24 VDC, SUCCESSOR: 3RT2036-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, NON-REVERSING, 12 AMP, 5.5 KW / 400 V, 1 NO, 24 VAC COIL, 50/60 HZ, 3 POLE, SPRING TYPE TERMINAL, PREFERRED SUCCESSOR: 3RT2017-2AB01. FREE 2...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, NON-REVERSING, S3 SPRING TYPE, 65 AMP, 230/400 VAC, 50/60 HZ, 3 POLE, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SCREW TERMINAL, 7 AMP, 24 VDC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SERIES 3RT, SIZE S00, 9AMP, 400V, 17-30VDC COIL RATING, 3 POLE, 1NC AUXILIARY CONTACT, SCREW TERMINALS, W/ VARISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S0, 3-POLE, 3-PHASE, 9 AMP, 4 KW, 400 V, 24 VAC COIL, 50/60 HZ, 3HP / 230V, 5HP / 460V, IEC RATED, SCREW TERMINAL,...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S2, 18.5 KW, 40 AMP, 3 POLE, 400 VAC MAX, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S2, 50 AMP, 22 KW @ 400 V, 110/120 VAC, 50/60 HZ, 3-NO CONTACTS, 3 POLE, DIMENSIONS: 112 X 55 X 115 MM, IP20.
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 3 PHASE, 12 AMP, 5.5 KW, 600 VAC, 110 VDC COIL, 50/60 HZ,, SIZE 0 SCREW TERMINAL, 3RT1024-1BF40...
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, CONTACTOR, 9A, 24VAC, 3P, THE SUCCESSOR IS 3RT2016-2AB01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, RC ELEMENT, 240-400 VAC, SURGE SUPPRESSOR FOR MOUNTING ONTO CONTACTORS, SIZE S00, 3RT1916-1CE00 IS REPLACED BY 3RT2916-1CE00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01/10/19, CONTACTOR, S0 SIRIUS, 4 POLES, 3 AMP, 230 VAC, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 05/01/2016, CONTACTOR, SIZE S00, 18AMP, 3POLE, 1NC, COIL 110/120VAC 50/60HZ, SCREW TERMINAL, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE 1/10/2019, COIL, SIZE S2, 24 VAC, 50/60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 24 VDC COIL, NON-REVERSING, SIZE S00, DIN RAIL MOUNTED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, 40 AMP, 230VAC, 50HZ, 3 POLE, SCREW TERMINALS, DIN RAIL MOUNTABLE, REPLACED BY 3RT2028-1AP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, NON-REVERSING, S2, 32 AMP, 3 POLE, 220 VAC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, SUGGESTED REPLACEMENT IS 3RT24461AL20,CONTACT OR,RESIST,140AMP,230 VAC/50-60HZ COIL,3POLE,SCREW,SIZ E S3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/2019, CONTACTOR, SIZE S00, SIRIUS 3R, 9 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2018, CONTACTOR, POWER CONTACTOR, AC-3 25 A, 11 KW, 400 V, 24 VDC, 0.7-1.25, *US WITH VARISTOR, 3-POLE, SIZE S0 SCREW TERMINAL, PREFERRED...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2019, CONTACTOR, AC-1, 12 KW, 400 VAC, 18 A, 110 VAC, 50 HZ, 120 V, 60 HZ, 4 POLE, 4 NO, SUCCESSOR 3RT2316-1AK60.
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 600V MAX, 35A, RK5 FUSE, 120V COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 600 VAC, 24 VDC COIL, SIZE 0 SCREW TERMINAL, SUCCESSOR IS 3RT2025-2BB40. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 9 AMP, 4 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL FOR CONTACTORS SIRIUS, BGR. S2, SCREW CONNECTION AC 48V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,11/01/2 018,MOTOR STARTER CONTACTOR, 12 AMPS, 24 VDC COIL, 3 POLE, SIZE 0 SCREW, SCREW TERMINALS,DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTACT OR, 9 AMP, 24VDC, 3 POLE, 1 NC. FREE 2 YEAR RADWELL WARRANTY
FAIL-SAFE REVERSING STARTER, 3RM1, 500 V, 0.09 - 0.75 KW, 0.4 - 2 A, 24 V DC, SCREW/SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
FURNAS ELECTRIC CO Contactors & Starters 3RH2911-1GA40
FURNAS ELECTRIC CO Contactors & Starters 3RH2911-1HA22
FURNAS ELECTRIC CO Contactors & Starters 3RH2911-2FA40
FURNAS ELECTRIC CO Contactors & Starters 3RK1400-1CQ00-0AA3
FURNAS ELECTRIC CO Contactors & Starters 3RM13021AA04
FURNAS ELECTRIC CO Contactors & Starters 3RM1307-1AA04
FURNAS ELECTRIC CO Contactors & Starters 3RT1 935-5AK61
FURNAS ELECTRIC CO Contactors & Starters 3RT1-024-3BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AB01
FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AF01
FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AK61
FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AB01
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AF01
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AK61
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AP01
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2AB01
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2JB41
FURNAS ELECTRIC CO Contactors & Starters 3RT1023-1AG20
FURNAS ELECTRIC CO Contactors & Starters 3RT1024-1AK60
FURNAS ELECTRIC CO Contactors & Starters 3RT1025-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1026-1AP00
FURNAS ELECTRIC CO Contactors & Starters 3RT1026-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1033-1AC20
FURNAS ELECTRIC CO Contactors & Starters 3RT1034-1AG20
FURNAS ELECTRIC CO Contactors & Starters 3RT1034-1AP00
FURNAS ELECTRIC CO Contactors & Starters 3RT10341AG60
FURNAS ELECTRIC CO Contactors & Starters 3RT1035-1AF00
FURNAS ELECTRIC CO Contactors & Starters 3RT1044-1AR60
FURNAS ELECTRIC CO Contactors & Starters 3RT1045-1AL20
FURNAS ELECTRIC CO Contactors & Starters 3RT1045-1AR60
FURNAS ELECTRIC CO Contactors & Starters 3RT1046-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1054-1AP36
FURNAS ELECTRIC CO Contactors & Starters 3RT1336-1AK60
FURNAS ELECTRIC CO Contactors & Starters 3RT1954-6A
FURNAS ELECTRIC CO Contactors & Starters 3RT2015-1AG61
FURNAS ELECTRIC CO Contactors & Starters 3RT2015-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-1BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-2BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT2017-1AK61
FURNAS ELECTRIC CO Contactors & Starters 3RT2017-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2023-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT2024-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT2025-1BB40
MAGNET COIL FOR CONTACTORS 18.5 KW 24 V AC, 50 / 60 HZ FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL FOR CONTACTORS 7.5 KW 208 V AC, 50 / 60 HZ, FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL FOR CONTACTORS, SIRIUS, SIZE S2, SCREW TERMINAL, 400 V AC, 50 HZ . FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR 3RT202 CONTACTOR, 18.5 KW, 208 VAC, 50/60 HZ, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 400 VAC, 220 DC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 25 A, 120 VAC, 3 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 25 AMP, 4 KW, 400 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 25 AMP, 600 VAC, 24 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 9 AMP, 4 KW, 400 VAC, 220 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR 3 POLE 7 AMP 3 KW 400 V 24 VDC COIL 0.7-1.25* US 1 NO SIZE S00 SCREW TERMINAL SUITABLE FOR PLC OUTPUTS NOT EXPANDABLE WITH AUXILIARY SWITCH...
POWER CONTACTOR AC-1 275 A / 690 V / 40 °C 3-POLE, UC: 110-127 V AC(50-60 HZ) / DC DRIVE: CONVENTIONAL AUXILIARY CONTACTS 2 NO + 2 NC MAIN CIRCUIT:...
POWER CONTACTOR AC-1 400 A / 690 V / 40 °C 3-POLE, UC: 110-127 V AC(50-60 HZ) / DC DRIVE: CONVENTIONAL AUXILIARY CONTACTS 2 NO + 2 NC MAIN CIRCUIT:...
POWER CONTACTOR, 115 AMP, 3 POLE, 220/240 VAC, 50/60 HZ, 2NO+2NC, CONVENTIONAL MAIN CIRCUIT: BOX TERMINAL CONTROL AND AUXILIARY CIRCUIT: SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, 12 AMP, 3 PHASE, 3 POLE, 5.5 KW/ 400 V, 230 VAC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SIZE: S0, SCREW TERMINAL, DIN-RAIL MOUNT. FREE...
POWER CONTACTOR, 12 AMP, 3 POLE 400V, 24 VDC, 1 NC, SIZE S00, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 16AMP, 24VDC, 7.5KW / 400V, 3-POLE, SIZE S0, 2NO/2NC, SCREW. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 17 AMP, 3 POLE, 400 V / 24 VDC, 7.5 KW, 2 NO + 2 NC, SIZE S0, SCREW TERMINAL CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, 185 AMP, 75 KW, 400 V AC, 50-60 HZ, DC OPERATION 110-127 V UC AUXILIARY CONTACTS, 2 NO + 2 NC 3-POLE, SIZE S6 BUSBAR CONNECTIONS, CONVENTIONAL SCREW...
POWER CONTACTOR, 3 PHASE, 3 POLE, 25 AMP, 24 VDC, 11 KW / 400 V, WITH PLUGGED-IN DIODE COMBINATION, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE S0.
POWER CONTACTOR, 3 PHASE, 38 AMP, 3-POLE, 230 VAC, 50/60 HZ, 18.5 KW / 400 V, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR...
POWER CONTACTOR, 3 POLE, 1 PHASE, 275 AMP, 690 VAC RATED, COIL: 220-240 VAC (50-60 HZ), 2 NO + 2 NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 12 AMP, 5.5 KW, 100 VAC, 50/60 HZ, AUXILIARY CONTACTS, 1 NO, SCREW TERMINAL, SUCCESSOR FOR 3RT1017-1AG61. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 110 VAC / 50 HZ, 120 VAC / 60 HZ COIL, 1 NO + 1 NC AUXILIARY CONTACTS, SCREW TERMINAL, SIZE S0.
POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 1 NO + 1 NC, 110 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1025-1AG20. FREE 2 YEAR...
POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 1 NO + 1 NC, 24 VDC, SIZE S0, SPRING-TYPE TERMINAL, SUCCESSOR FOR 3RT1025-3BB40. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 25 AMP, 220-240 VAC, 50/60 HZ, UXILIARY CONTACTS: 1 NO/NC, SCREW TERMINAL, SIZE: S0, DIN RAIL MOUNT, REPLACES 3RT1026-1AP60. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 51 AMPS, 22 K, 400 V, 400-440 VAC COIL, 50/60 HZ, 2 NO/NC, SIZE S2, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1036-1AR64. FREE 2 YEAR...
POWER CONTACTOR, 3 POLE, 7 AMP, 110 VAC, 50/60 HZ, 3 KW / 400 V, 1 NC AUXILIARY CONTACTS, SCREW TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 7.5 KW, 400 V, 1 NO, 110-120 VAC COIL, 50/60 HZ, SIZE S00, SPRING-TYPE TERMINAL, SUCCESSOR FOR 3RT1025-3AK60. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 9 AMP, 24 VDC, 400 V, 4 KW, 1 NO, SIZE S00, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1BB41. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 9 AMP, 400 VAC, 4 KW, 3 N/O NOMINAL, 1 NO/NC AUXILIARY, SCREW TYPE TERMINAL, DIN RAIL/SURFACE MOUNTY, -25 TO +60 DEGREES C. FREE 2 YEAR...
POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 24 VDC COIL, 2 NO + 2 NC, SIZE S0, SPRING TYPE TERMINAL, CAPTIVE AUXILIARY SWITCH, SUCCESSOR FOR 3RT1025-3BB44-3MA0. FREE 2...
POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW / 400 V, 1 NO, 24 VDC, S00, SCREW TERMINAL, SUCCESSOR TO: 3RT1015-1JB41. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3-POLE, 9 AMP, 4 KW, 400 V, 1 NO + 1 NC, 24 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1023-1AC20. FREE 2 YEAR RADWELL...
POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 1 NO + 1 NC, 230 VAC COIL, 50/60 HZ, 3 NO, SIZE S3, SCREW TERMINAL, SUCCESSOR FOR 3RT1046-1AL20. FREE 2...
POWER CONTACTOR, 3RT SERIES, SIZE: S0, 3 POLE, 32 AMP, 24 VDC, 400 V, 15 KW, 1 NO/NC, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20.
POWER CONTACTOR, 51 AMP, 3 POLE, 400 V, 110 VAC, 50/60 HZ, 22 KW, 1NO/NC, SIZE S2, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, 7 AMP, 230 VAC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SIZE: S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 9 AMP, 3 POLE, 400V, 24 VDC, 1NC, 4 KW, SIZE S00, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 9AMP, 3 POLE, 400VAC, 4KW, 2NO/2NC, 24VDC COIL, REMOVABLE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 12 A, 5.5 KW / 400 V 1 NO, 200 V AC, 50 HZ 200-220 V, 60 HZ, 3-POLE, SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL...
POWER CONTACTOR, AC-3 150 AMP, 75 KW, 400 V AC, 50-60 HZ, DC OPERATION 220/240 V, AUXILIARY CONTACTS 2 NO + 2 NC, 3 POLE, FRAME SIZE S6, CONVENTIONAL SCREW...
POWER CONTACTOR, AC-3 25 A, 11 KW / 400 V 1 NO + 1 NC, 230 V DC, 3-POLE, SIZE S0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 32 A, 15 KW, 400 V, 1 NO + 1 NC, 24 VDC, 3-POLE, SIZE S0, SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 50 A, 22 KW / 400 V 1 NO + 1 NC, 110 V AC, 50 HZ / 120 V, 60 HZ, 3-POLE, SIZE S2, SCREW TERMINAL.
POWER CONTACTOR, AC-3 7 A, 3 KW / 400 V 1 NC, 24 V DC 3-POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 80 A, 37 KW / 400 V, 1 NO + 1 NC, 24 V DC, 3 POLE, 3 NO, SIZE S3, SCREW TERMINALS, INTEGRATED VARISTOR UPRIGHT MOUNTING...
POWER CONTACTOR, AC-3 9 A, 4 KW / 400 V 1 NC, 24 V DC, WITH DIODE INTEGRATED, 3-POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 9A, 4KW, 400V, 1 NO, 1 NC, 220 VAC, 50HZ, 240V, 60 HZ, 3 POLE SIZE SO. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 E/AC-3, 38 AMP, 18.5 KW / 400 VOLT, 3-POLE, 230 V AC, 50/60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S0, REMOVABLE AUXILIARY...
POWER CONTACTOR, AC-3, 12 A, 5.5 KW, 400 V, 1 NO + 1 NC, 24 V DC, WITH INTEGRATED VARISTOR 3-POLE, SIZE S0 SCREW TERMINAL, SUITABLE FOR PLC OUTPUTS, NOT...
POWER CONTACTOR, AC-3, 12 AMP, 5.5 KW, 400V, 1 NO AUXILIARY CONTACT, 3 POLE, 110/120 VAC COIL, 50/60 HZ, SIZE S00, SCREW TERMINALS, (SUCCESSOR: 3RT2017-1AK61). FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3, 16 A, 7.5 KW / 400 V, 1 NO, 24 V DC, 3-POLE, SIZE S00, SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3, 25 A, 11 KW / 400 V, 4-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS:...
POWER CONTACTOR, AC-3, 3 POLE, 115 AMP, 400 VAC, 50/60 HZ, 55 KW, 2 NO/NC, BOX TERMINAL CONTROL, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3, 51 A, 22 KW / 400 V, 4-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS: 1 NO...
POWER CONTACTOR, AC-3, 9 A, 4 KW / 400 V, 2 NO + 2 NC, 48 V AC, 50/60 HZ, 4-POLE SIZE, S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3, 9 AMP, 4 KW, 400 V 1 NO, 24 V DC, 3 POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3 115 A, 55 KW / 400 V, AC (50-60 HZ) / DC UC: 110-127 V 3-POLE, AUXILIARY CONTACTS 2 NO + 2 NC DRIVE: CONVENTIONAL MAIN CIRCUIT:...
POWER CONTACTOR, AC-3E/AC-3 225 A, 110 KW / 400 V AC (50-60 HZ) / DC UC: 110-127 V 3-POLE, AUXILIARY CONTACTS 2 NO + 2 NC PERMANENTLY MOUNTED DRIVE: CONVENTIONAL...
POWER CONTACTOR, AC-3E/AC-3 225 A, 110 KW, 400 V AC, 50-60 HZ, 3-POLE, AUXILIARY CONTACTS, 2 NO + 2 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3 500 A, 250 KW / 400 V AC (50-60 HZ) / DC UC: 440-480 V 3-POLE, AUXILIARY CONTACTS 2 NO + 2 NC DRIVE: CONVENTIONAL MAIN CIRCUIT:...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SPRING-LOADED TERMINAL,...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, WITH VARISTOR PLUGGED ON, AUXILIARY CONTACTS: 2 NO +...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V DC, 0.7-1.25* US, AUXILIARY CONTACTS: 1 NC, SCREW TERMINAL, SUITABLE FOR PLC OUTPUTS, NOT EXPANDABLE WITH AUXILIARY...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V DC, 0.85-1.85* US, WITH INTEGRATED DIODE, AUXILIARY CONTACTS: 1 NC, SPRING-LOADED TERMINAL, SIZE: S00, NOT EXPANDABLE WITH...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 1 NC, SCREW TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 2 NO + 2 NC, SPRING-LOADED TERMINAL, SIZE: S00, CAPTIVE AUXILIARY SWITCH. FREE 2...
POWER CONTACTOR, AC-3E/AC-3, 12 A, 5.5 KW / 400 V, 3-POLE, 24 V DC, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 1 NO, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 16 A, 7.5 KW / 400 V, 3-POLE, 24 V DC, WITH INTEGRATED DIODE, AUXILIARY CONTACTS: 1 NO, SPRING-LOADED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 16 A, 7.5 KW / 400 V, 3-POLE, 400 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SCREW TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, REMOVABLE AUXILIARY SWITCH. FREE 2...
POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 3-POLE, 230 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 3-POLE, 230 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 3-POLE, 480 V AC, 60 HZ, WITH PLUGGED-IN VARISTOR, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL, SIZE: S0.
POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 4-POLE, 24 V DC, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL.
POWER CONTACTOR, AC-3E/AC-3, 25 AMP, 11 KW, 400 V, 3 POLE, 24 VDC COIL, 1 NO + 1 NC AUXILIARY CONTACTS, SCREW TERMINALS, SIZE S0. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 3 A, 18.5KW / 40 V, 3-POLE, 24VDC, W/ PLUGGED-IN DIODE COMBINATION, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR...
POWER CONTACTOR, AC-3E/AC-3, 32 A, 15 KW / 400 V, 3-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL,...
POWER CONTACTOR, AC-3E/AC-3, 32 A, 15 KW / 400 V, 3-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL,...
POWER CONTACTOR, AC-3E/AC-3, 32 A, 15 KW / 400 V, 3-POLE, 24 V DC, 0.7-1.25* US, WITH PLUGGED-IN VARISTOR, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SUITABLE FOR...
POWER CONTACTOR, AC-3E/AC-3, 32 A, 15 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL...
POWER CONTACTOR, AC-3E/AC-3, 38 A, 18.5 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL...
POWER CONTACTOR, AC-3E/AC-3, 38 A, 18.5 KW / 400 V, 3-POLE, 480 V AC, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR...
POWER CONTACTOR, AC-3E/AC-3, 38 AMP, 18.5 KW, 400 V, 3-POLE, 24 V DC, 1 NO, 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2,...
POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, MAIN CIRCUIT:...
POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, REMOVABLE AUXILIARY SWITCH.
POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2,...
POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, MAIN CIRCUIT:...
POWER CONTACTOR, AC-3E/AC-3, 7 A, 3 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL,...
POWER CONTACTOR, AC-3E/AC-3, 7 A, 3 KW / 400 V, 3-POLE, 24 V DC, 0.85-1.85* US, WITH INTEGRATED SUPPRESSOR DIODE, AUXILIARY CONTACTS: 1 NC, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2...
POWER CONTACTOR, AC-3E/AC-3, 7 A, 3 KW / 400 V, 3-POLE, 60 V DC, AUXILIARY CONTACTS: 1 NO, SCREW TERMINAL, SIZE: S00,. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 80 A, 37 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S2.
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, AUXILIARY CONTACTS: 1 NC, SCREW TERMINAL. FREE 2 YEAR...
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NC, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 200 V AC, 50 HZ / 200-220 V, 60 HZ, AUXILIARY CONTACTS: 1 NO, SCREW TERMINAL, SIZE: S00. FREE...
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 24 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SPRING-LOADED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 24 V DC, WITH INTEGRATED DIODE, AUXILIARY CONTACTS: 2 NO + 2 NC, SPRING-LOADED TERMINAL, SIZE: S00, CAPTIVE AUXILIARY...
POWER CONTACTOR, AC-3E/AC-3, 9 A, 4 KW / 400 V, 3-POLE, 42 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SCREW TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 95 A, 45 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S3,...
POWER CONTACTOR, MAGNETIC, REVERSING, 3 POLE, 24 VDC COIL, 1 N.O CONTACT, 7 AMP, CONTACT RATING 400 V, 4 W, FRAME SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, S00, 12 AMP, 24 VAC, 50-60HZ, 1 NO SCREW TERMINAL, REPLACES: 3RT1017-1AB01. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, S00, 9A, 42VAC, 1NC, 3-POLE, 50-60HZ, 4KW / 400V, SCREW TERMINAL, REPLACES: 3RT1016-1AD02. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, SERIES 3RT1, 110~127 VAC/DC COIL VOLTAGE, 115 A CONTACT RATING, 360 W COIL POWER, 3PST-NO CONTACT FORM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, SERIES 3RT2, S2 SIZE, 3 POLE, 3 PHASE, 41 AMP, 18.5 KW, 24 VDC COIL, 2 NO + 2 NC AUX. CONTACTS, 690 VAC SWITCHING VOLTAGE, SCREW TERMINAL,...
POWER CONTACTOR, SIRIUS, 3 POLE, 185 AMP, 690 VAC, 277 VAC COIL, 50/60 HZ, 2 NO/NC, BUSBAR CONNECTIONS DRIVE: ELECTRONIC, WITH PLC INTERFACE, SCREW TYPE TERMINAL, -25 TO +60 DEGREES...
POWER CONTACTOR, SIRIUS, 3 POLE, 95 AMP, 110 VAC, 690 VAC COIL, 50/60HZ, 45 KW, 1NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2...
POWER CONTACTOR, SIRIUS, SIZE: S00, 3 POLE, 12 AMP, 400 VAC, 24 VDC, 5.5 KW, 3 N/O, 1 N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C,...
POWER CONTACTOR, SIZE S6, 2NO+2NC, 90KW, 185 AMP, 3 POLE, 110/127VUC, 400 VAC MAX, 50/60 HZ, BUSBAR CONNECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1016-1AK61-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1017-1AK61-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1025-1AK60-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1025-1BB40-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1035-1AK60-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1944-6A-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1945-5AG21-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1945-6A-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1954-6A-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1955-6A-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1965-6A-SUB
REPLACEMENT CONTACT PIECES FOR CONTACTOR FRAME SIZE S2, 3-POLE, AC-3, 15 KW, 3 NO, MAIN CONTACTS, CONSISTS OF 3 MOVABLE AND 6 FIXED CONTACTS WITH MOUNTING PARTS !!! PHASED-OUT PRODUCT...
REPLACEMENT OF SIEMENS 3RT1944-6A, CONTACT KIT - 3 POLE, TYPE 3RT, WORKS W/ SIEMENS 3RT1044 DEVICE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3RT1945-6A, CONTACT KIT, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3RT1955-6A, CONTACT KIT, 3 POLE, TYPE 3RT, WORKS W/ 3RT1055 DEVICE. FREE 2 YEAR RADWELL WARRANTY
REVERSING STARTER, 1.6 - 7 AMP, 500 V, 0.55 - 3 KW, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REVERSING STARTER, FAIL-SAFE, 500V, 0.09-0.75KW, 0.4-2.0A, 24VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Contactors & Starters 3RH2911-1GA31
SIEMENS Contactors & Starters 3RH2911-1HA11
SIEMENS Contactors & Starters 3RH2911-2GA22
SIEMENS Contactors & Starters 3RH2911-2HA22
SIEMENS Contactors & Starters 3RH2911-2HA31
SIEMENS Contactors & Starters 3RH2921-2DE11
SIEMENS Contactors & Starters 3RM1002-1AA04
SIEMENS Contactors & Starters 3RM1207-1AA04
SIEMENS Contactors & Starters 3RM1302-3AA04
SIEMENS Contactors & Starters 3RT1015-2BB42
SIEMENS Contactors & Starters 3RT1016-1AB02
SIEMENS Contactors & Starters 3RT1017-1AK61
SIEMENS Contactors & Starters 3RT1017-1AK62
SIEMENS Contactors & Starters 3RT1017-1BB41
SIEMENS Contactors & Starters 3RT1023-1BB40
SIEMENS Contactors & Starters 3RT1024-1BB40
SIEMENS Contactors & Starters 3RT1026-1AK60
SIEMENS Contactors & Starters 3RT1034-1BB40
SIEMENS Contactors & Starters 3RT1035-1AP00
SIEMENS Contactors & Starters 3RT2015-2AB01
SIEMENS Contactors & Starters 3RT2015-2AK62
SIEMENS Contactors & Starters 3RT2015-2KB42
SIEMENS Contactors & Starters 3RT2016-1AB01
SIEMENS Contactors & Starters 3RT2016-1AF01
SIEMENS Contactors & Starters 3RT2016-1AU02
SIEMENS Contactors & Starters 3RT2016-2AB01
SIEMENS Contactors & Starters 3RT2016-2AF02
SIEMENS Contactors & Starters 3RT2016-2AK61
SIEMENS Contactors & Starters 3RT2017-1BB44-3MA0
SIEMENS Contactors & Starters 3RT2017-1CK64-3MA0
SIEMENS Contactors & Starters 3RT2017-2BB42
SIEMENS Contactors & Starters 3RT2017-2KB42
SIEMENS Contactors & Starters 3RT2023-1AG20
SIEMENS Contactors & Starters 3RT2023-1AL20
SIEMENS Contactors & Starters 3RT2023-2AK60
SIEMENS Contactors & Starters 3RT2024-1AL20
SIEMENS Contactors & Starters 3RT2025-1AL20
SIEMENS Contactors & Starters 3RT2025-1BB44
SIEMENS Contactors & Starters 3RT2025-2BB40
SIEMENS Contactors & Starters 3RT2025-2KB40
SIEMENS Contactors & Starters 3RT2026-1AL20
SIEMENS Contactors & Starters 3RT2026-1BB40
SIEMENS Contactors & Starters 3RT2026-2AG20
SIEMENS Contactors & Starters 3RT2026-2BB40
SIEMENS Contactors & Starters 3RT2027-1BB40
SIEMENS Contactors & Starters 3RT2027-2AP60
SIEMENS Contactors & Starters 3RT20281AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1025-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1034-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1035-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1036-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1045-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT1055-6AF36
SIEMENS INDUSTRY Contactors & Starters 3RT1065-6AF36
SIEMENS INDUSTRY Contactors & Starters 3RT2023-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT2024-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT2025-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT2026-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT2045-1AK60
SIEMENS INDUSTRY Contactors & Starters 3RT2046-1AK60
SOLENOID COIL, CHANGEOVER OPERATING MECHANISM FOR CONTACTORS 3RT105/3RT145, 220-240VUC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1016-1AK61, CONTACTOR, 9AMP, 3POLE, 600V, 3PHASE, 120VAC COIL ,1NO. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1017-1AK61, CONTACTOR, 12A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1025-1BB40, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 18 AMPS, 24V DC, INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY CLOSED AUXILIARY CONTACT. FREE 2 YEAR...
SUBSTITUTE FOR SIEMENS 3RT1025-1BB40, CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 24V DC, INCLUDES 1 COMPLIMENTARY N/O AUX CONTACT (FRONT MOUNT), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
SUBSTITUTE FOR SIEMENS 3RT1044-1AK61, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1046-1BB40, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 95 AMPS, 24-28V DC, 1 NORMALLY OPEN (FRONT MOUNT). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1934-5AP61, CONTROL COIL, COIL VOLTAGE: 240VAC, FREQUENCY (HZ): 60HZ, FOR 28A - 32A CONTACTORS , WORKS W/ SIEMENS 3RT1033/ 3RT1034 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR SIEMENS 3RT1935-5AN21, CONTROL COIL, COIL VOLTAGE: 220VAC, FREQUENCY (HZ): 50/60HZ, FOR 40A - 50A CONTACTORS, WORKS W/ SIEMENS 3RT1035/ 3RT1036 SERIES CONTACTORS, 3RT1934-5AP61. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR SIEMENS 3RT1935-6A, CONTACT KIT, 3 POLES, FITS 3RT SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT1945-5AN61, CONTROL COIL, COIL VOLTAGE: 200/220VAC, FREQUENCY (HZ): 50/60HZ, FOR 80A - 95A CONTACTORS , WORKS W/ SIEMENS 3RT1045/ 3RT1046 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR SIEMENS 3RT1965-6A, CONTACT KIT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3RT2025-1FB40, CONTACTOR, FULL PRODUCT REPLACEMENT, SEE PRODUCT DIMENSIONS, NON-REVERSING, 3 POLE, 18 AMPS, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), 1NC...
WITHDRAWABLE COIL FOR SIZE S10 FOR CONTACTORS 3RT106 / 3RT146 AC/DC OPERATION, 575 - 600 V UC, DRIVE: CONVENTIONAL SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
WITHDRAWABLE DRIVE FOR CONTACTORS 3RT105, 3RT145 AC (50...60 HZ) / DC OPERATION, 42 ... 48 V OPERATING MECHANISM: STANDARD,ECONOMY CIRCUIT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>