Siemens Corporation Motor Starters 3RM1302-3AA04

Description
Siemens 3RM1302-3AA04
Request a Quote
Description
Siemens 3RM1302-3AA04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 1365274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
1365274
Motor Starters 1365274
Siemens 3RM1302-3AA04

Siemens 3RM1302-3AA04

Supplier's Site
Starter - 46606709 - Radwell International
Willingboro, NJ, United States
Starter
46606709
Starter 46606709
FAIL-SAFE REVERSING STARTER, 3RM1, 500 V, 0.09 - 0.75 KW, 0.4 - 2 A, 24 V DC, SCREW/SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

FAIL-SAFE REVERSING STARTER, 3RM1, 500 V, 0.09 - 0.75 KW, 0.4 - 2 A, 24 V DC, SCREW/SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
SIEMENS Contactors & Starters 3RM1302-3AA04

SIEMENS Contactors & Starters 3RM1302-3AA04

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 1365274 46606709
Product Name Motor Starters Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09KJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 6532514 - Radwell International
Fuji Electric Corp. of America
View Details