Siemens Analytical Products Contactor 3RT2016-2BB41

Description
POWER CONTACTOR, AC-3, 9 AMP, 4 KW, 400 V 1 NO, 24 V DC, 3 POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CONTACTOR, AC-3, 9 AMP, 4 KW, 400 V 1 NO, 24 V DC, 3 POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20689479 - Radwell International
Willingboro, NJ, United States
Contactor
20689479
Contactor 20689479
POWER CONTACTOR, AC-3, 9 AMP, 4 KW, 400 V 1 NO, 24 V DC, 3 POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

POWER CONTACTOR, AC-3, 9 AMP, 4 KW, 400 V 1 NO, 24 V DC, 3 POLE, SIZE S00, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20689479
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details