RS Components, Ltd. Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2
Product Name Notes
100 kA max. discharge current rating. Multi-pole uni-block design. DIN Rail mountable. UL 60691 compliant integrated thermal disconnect. Visual fault indicator. Remote signalling capability. Compact design ideal for limited spaces...
10mm Beige Stud M5 Terminal Din - Circuit Protection & Circuit Breakers - Industrial Surge Protection
10mm Two Stud M5 Terminal - Circuit Protection & Circuit Breakers - Industrial Surge Protection
120mm Beige Stud M10 Terminal Din - Circuit Protection & Circuit Breakers - Industrial Surge Protection
185mm Beige Stud M12 Terminal Din - Circuit Protection & Circuit Breakers - Industrial Surge Protection
35mm Beige Stud M6 Terminal Din - Circuit Protection & Circuit Breakers - Industrial Surge Protection
4 pair enhanced surge protector suitable for twisted pair signalling applications. Very low let-through voltage between all lines. Very low (1Ω) in-line resistance. Space efficient . Sturdy, flame retardant, ABS...
4mm Two Stud M4 Termial Beige - Circuit Protection & Circuit Breakers - Industrial Surge Protection
50 kA max. discharge current rating. Multi-pole uni-block design. DIN Rail mountable. UL 60691 compliant integrated thermal disconnect. Visual fault indicator. Remote signalling capability. Compact design ideal for limited spaces...
70mm Beige Stud M8 Terminal Din - Circuit Protection & Circuit Breakers - Industrial Surge Protection
A professional range of Phoenix Remote Modules for Surge Protection Devices. This product compromises of a transmission and receiver module for floating remote signalling of neighbouring surge protective devices from...
A professional range of Phoenix Surge Protection Devices. These surge protection devices come with a mixture of Fine, Medium and Coarse surge protection. They also come with a mixture of...
A professional range of Phoenix Surge Protection Devices. These surge protection devices come with integrated status indicator and knife disconnection for either a 2 or 3 wire floating signal circuit.
A range of 50 Ω N type coaxial surge devices designed to protect RF and communications equipment from lightning strikes and high-voltage surges. These robust surge protectors have brass housings...
A range of devices that offer protection of RF equipment for lightening strike or very high voltage surges. Compact. Low cost protection. Common connector interfaces. Broadband operation Suppressor Type =...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Range = Sirius Innovation Voltage Protection Rating = 127 - 240 V ac, 150 - 250 V...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Range = Sirius Innovation Voltage Protection Rating = 127 V ac, 150 V dc Mounting Style =...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Range = Sirius Innovation Voltage Protection Rating = 24 V dc Mounting Style = Clip On Length...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Range = Sirius Innovation Voltage Protection Rating = 250 V dc Mounting Style = Clip On Length...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Range = Sirius Innovation Voltage Protection Rating = 48 V ac, 70 V dc Mounting Style =...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Voltage Protection Rating = 24 - 48 V ac, 24 - 70 V dc Range = Sirius...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Voltage Protection Rating = 250 V dc Range = Sirius Innovation Mounting Style = Clip On Length...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Voltage Protection Rating = 400 V ac Range = Sirius Innovation Mounting Style = Clip On Length...
A selection of Surge Suppressors for use with the SIRIUS range of Contactors Voltage Protection Rating = 70 V dc, 127 V ac Range = Sirius Innovation Mounting Style =...
A surge protection device designed to protect load cells and their associated electronics from lightning strikes. No effect on system accuracy. Causes no leakage currents under normal conditions. No additional...
An appliance designed to protect electrical devices from voltage spikes. Enhanced surge protectors are ideal for use on power distribution systems. To protect connected electronic equipment from transient overvoltages on...
Application-optimise d prewired combined lightning current and surge arrester for TN-S systems Application-optimise d prewired spark-gap-based combined lightning current and surge arrester. Space-saving arrester for compact and simply equipped electrical...
Bourns1800 Series Signal and data line Protection Devices (SPD) have low peak clamping voltage even during severe current surges and the ability to repeatedly protect against high surge currents up...
Boxes pre-mounted with arrangements of DSP DEHNventil Spark-gap-based combined lightning current and surge arresters in accordance to BSEN B62305-4 for lightening protection zones. Suppressor Type = Surge Arrester Maximum Voltage...
Boxes pre-mounted with SPD arrangements of DSP DEHNgaurd surge arresters in accordance to BSEN B62305-4 for lightening protection zones. Quick and easy to install. Powerful Zinc oxide varistors give maximum...
Circuid breaker CB E1 24DC/10A NO P - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Circuid breakerCBM E4 24DC/0.5-10A NO-R - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Circuid breakerCBM E8 24DC/0.5-10A NO-R - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Circuit breaker CB E1 24DC/8A NO P - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Coax line protector designed to protect video signal transmission lines with N-type connectors. This adaptor features a male N connector and a female N connector, which allows it to be...
Coaxial surge protectors designed to protect TV, HI-FI or satellite reception equipment. Its male / female adaptors can be directly inserted into the TV wall socket. A 90° configuration ensures...
Combined surge and RFI filter units Includes EMI / RFI filter Maximum Voltage Rating = 253 V Mounting Type = DIN Rail Maximum Surge Current = 6.5kA Series = MAXX...
Common components for the Redline product range, comprising of the terminal staking device and the remote display panel. The STAK25 allows for conversion of type 2 surge devices to feed...
Complete surge protector for analogue telecommunication interface surge protection. Comprising a socket and a connector, the latter may be unplugged without causing system outage, thereby allowing easy maintenance. For mounting...
Contact suppressors comprising a resistor and capacitor in series improve contact life. May be connected across a switch or relay contacts to suppress interference generated when switching reactive loads. Self...
Data-line lightning current and surge arresters with a variety of mounting options for the protection of Telephone lines, COAX, CCTV and Ethernet based networks. The application specific designs can be...
DATA-PLUGTRAB is a two-part protection module (plug and base) for industrial bus systems and data signal networks that use a 3- or 4-core technique. The bases metal grounding foot on...
DEHN data signal surge arresters for industrial process control circuits, the protection of the low voltage power supply and the I/O of PLC applications using sensors and transducers. Suppressor Type...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 1 Arrester, Type 2 Arrester Maximum Voltage Rating = 600 V...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 1000 V Mounting Type =...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 255 V Mounting Type =...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 275 V ac, 350 V...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 275 V ac Mounting Type...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 275 V Mounting Type =...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 300 V dc Mounting Type...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 440 V Mounting Type =...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 500 V dc Mounting Type...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 500 V Mounting Type =...
DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules Suppressor Type = Type 2 Arrester Maximum Voltage Rating = 600 V Mounting Type =...
Delta connected flexible wire ended universal DIN rail mounting RC contact arc suppressors designed to be connected across switching contacts of Control/Switchgear Contactors. Ideal for applications where inductive loads are...
Device circuit breaker boards for four thermomagnetic (CB TM1.) or electronic (CB E1. NO) circuit breakers with group remote signaling, central supply, connection for relay contacts, and potential distribution for...
Diode circuits perform various tasks in electrical and electronic control systems like electrical decoupling of messages in fault signalling systems or as spark-suppression diodes for limiting surge voltages of inductive...
Dual high-energy electrically isolated metal oxide varistors. Single and 3 phase line protection from surges and lightning. Modular design to snap-fit directly onto top hat profile DIN rails. Remote operation...
Dual signal surge protection base - Surge Protection Components - Surge Suppressor Units
End Section - Circuit Protection & Circuit Breakers - Industrial Surge Protection
End Stop CCTU Rail 7.1mm - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Energy coordinated two-stage arrester with disconnection function for protecting two single lines sharing a common reference potential as well as unbalanced interfaces Space-saving terminal block with integrated surge protection. Disconnection...
Enhanced 110V signal line surge unit - Surge Protection Components - Surge Suppressor Units
Enhanced surge protector for telephony equipment connected to a BT socket. Very low let-through voltage between all lines. No system impairment or start-up signal degradation. Sturdy ABS housing. Removable DIN...
Enhanced surge protector for use on DC side of PV system. Low let-through voltage to BS EN 62305. Varistor design eliminates follow current. Status indication. Remote indication through volt-free contact...
Enhanced surge protector for use on main distribution board in wind turbines. Low let-through voltage to BS EN 62305. Varistor design eliminates follow current. Status indication. Use three units for...
Enhanced surge protector for use on power distribution systems. Very low let-through voltage between all lines (L-E, L-N, N-E). LED status indication with pre-failure warning. Remote indication through volt-free contact.
Enhanced surge protector for use on twisted pair Ethernet systems with RJ45 connections. Suppressor Type = Cat-6 PoE Surge Protector Maximum Voltage Rating = 58 V Mounting Type = DIN...
Enhanced surge protector for use on twisted pair Ethernet systems with RJ45 connections. Suppressor Type = Cat-6 Surge Protector Maximum Voltage Rating = 5 V Mounting Type = DIN Rail...
Enhanced surge protector suitable for co-axial RF systems. Very low let-through voltage (ESP RF111A11 & ESP RF441A11). Very low attenuation. Near unity VSWR over wide range of frequencies. Wide bandwidth...
FLASHTRAB is a primary encapsulated lightning surge protector with electronic triggering, designed to protect low voltage single- or three-phase power supply for installations. It quenches overvoltage resulting from distant impacts,...
For Lightning Protection Levels III and IV. Seamless pluggability of even N/PE spark gap. Secure hold of connectors in the event of high lightning current loads and strong vibration. Thermal...
From WJ Furse, these lightning surge arrestors are designed for use on twisted-pair lines found in process control equipment, modems and communications interfaces. These surge protectors offer full mode protection...
GDT/TBU® High-Speed Protector technology. Low impulse let-through. High surge current rating. Available in isolated and grounded versions. 10/100/1000 data compatibility. 5 kV isolation. Applications include:. Data communications. Highly exposed Ethernet.
Grey nylon polyamide 6.6 moulding. Captive terminal screws with hardened heads. Compact 9mm spacing size. Deep Top Hat or G type rail mounting. Location category Zone 2. Dimensions 65.5 x...
Heavy duty design. High frequency DC-5 GHz. DC Pass to ±48 V. VSWR <1.2. Low insertion loss <0.1 dB. Bidirectional. Water resistant. Replaceable gas tube. Three grounding options Suppressor Type...
Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and...
Hybrid MOV/GDT design. No leakage over life. DIN Rail mountable. 40 kA maximum impulse current rating. Minimal footprint within DC power system. Uni-block design with replaceable modules. Visual fault indicator.
Industrial grade RC contact suppressors comprising a resistor and capacitor in series to improve contact life May be connected across switch or relay contacts to suppress interference generated when switching...
Lightning / Surge Arrester 2800184 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800187 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800189 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800419 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800531 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800645 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800670 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800671 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2800673 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801041 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801042 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801043 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801044 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801135 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801136 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801532 - Surge Protection Components - Surge Suppressor Units
Lightning / Surge Arrester 2801533 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2800116 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2800303 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2859754 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2882666 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2882679 - Surge Protection Components - Surge Suppressor Units
Lightning Arrester 2882695 - Surge Protection Components - Surge Suppressor Units
Mains module with surge protection and floating break contact for installation into terminal equipment to be protected Complete surge protective circuit for devices with a.c.voltage power supply. Floating remote signalling...
MAINS-PLUGTRAB is a slim design surge protector designed to protect the low voltage single-phase power supply of very sensitive equipment. It quenches over voltage as a result of inductive or...
Matched high energy MOV. Internal thermal disconnects. Status indicator. Replaceable modular design. DIN Rail compatible base. Remote signalling capability Suppressor Type = 2 Pole Protector Maximum Voltage Rating = 100...
Matched high energy MOV. Internal thermal disconnects. Status indicator. Replaceable modular design. DIN Rail compatible base. Remote signalling capability Suppressor Type = 2 Pole Protector Maximum Voltage Rating = 150...
Matched high energy MOV. Internal thermal disconnects. Status indicator. Replaceable modular design. DIN Rail compatible base. Remote signalling capability Suppressor Type = 2 Pole Protector Maximum Voltage Rating = 65...
Meets BS6651:1992 Appendix C. BABT tested and approved. Fully tested to IEC1000-4-5. Low let-through voltage. Mains voltage cross-over protection. Fitted BT plug. Auto-reset Mounting Type = Wall Mount Series =...
Modular slim-line transient voltage suppressors designed to snap-fit directly onto top hat profile DIN rails. Dual high-energy electrically isolated metal oxide varistors. Fuse protection from line surges Suppressor Type =...
N surge auppressor,bkhd f-f, 90V 2.5 GHz - Surge Protection Components - Surge Suppressor Units
N surge suppressor (F-F) 50 Ohm - Surge Protection Components - Surge Suppressor Units Delivery on production packaging - Bag. This product is non-returnable.
N surge suppressor, bkhdf-f, 230V 2.5GHz - Surge Protection Components - Surge Suppressor Units
N surge suppressor, m-f, 230V 2.5 GHz - Surge Protection Components - Surge Suppressor Units
N surge suppressor,bkhd f-f, 0W 150-250V - Surge Protection Components - Surge Suppressor Units
N surge suppressor,f-f, 90V 2.5 GHz IP67 - Surge Protection Components - Surge Suppressor Units
N surge suppressor,f-f,230V 2.5GHz IP67 - Surge Protection Components - Surge Suppressor Units
N surge suppressor,m-f, 90V 2.5GHz IP67 - Surge Protection Components - Surge Suppressor Units
New generation of Type 3 MNT surge protection that provides high levels of safety. Protection that plugs into the mains socket for all devices supplied by the 230 V network.
Over and under voltage fluctuations damage 3-phase electrical plant. The AVS3P-0 offers full automatic protection against both these harmful conditions. Connects either to a normally open contact or a switched...
Over Voltage protectors for low current mains power supplies to protect electronic equipment e.g. CCTV cameras, alarm panels and telemetry equipment. WBX enclosures for ESP protectors provide added protection in...
Phoenix Contact CT surge protector designed for use with COMTRAB protective connectors. The surge protector can be DIN rail mounted and also have ground terminal blocks on both sides. IP20...
Phoenix Contact IP20 rated surge protection plug IP20 Rated Suppressor Type = Protective Plug Maximum Voltage Rating = 240 V ac, 415 V ac Mounting Type = DIN Rail Maximum...
Phoenix Contact LineTrab LIT range of DIN rail mounted surge protection equipment for measurement and control technology. The LineTrab range has a design width of just 6.2 mm yet it...
Phoenix Contact screw on module for conduit systems, with two conductor protection for a 2-core floating signal circuit. Suppressor Type = Coaxial Surge Arrester Maximum Voltage Rating = 195 V...
Phoenix Contact screw on module for conduit systems, with two conductor protection for a 2-core floating signal circuit. Suppressor Type = Telephone Line Protector Maximum Voltage Rating = 185 V...
Phoenix Contact surge protectionconnector for use with the T1/E1 systems IP20 Rated. Black. Aluminium housing. Connection - RJ45 sockets Suppressor Type = Telephone Line Protector Maximum Voltage Rating = 7...
Phoenix Contact TT range of surge protection DIN rail terminal blocks. Suppressor Type = Protective Plug Maximum Voltage Rating = 24 V dc Mounting Type = DIN Rail Maximum Surge...
Phoenix Contact TT range of surge protection DIN rail terminal blocks. Suppressor Type = Surge Arrester Protection Module Maximum Voltage Rating = 24 V dc Mounting Type = DIN Rail...
Phoenix Contact TT range of surge protection DIN rail terminal blocks. Suppressor Type = Surge Arrester Maximum Voltage Rating = 24 V dc Mounting Type = DIN Rail Maximum Surge...
Pluggable cartridges on a fixed base plate, for easy installation and fast replacement. Single-pole Modules for IT and TN-C wiring networks. Multi-pole Modules for TT and TN-S wiring networks. Mechanical...
Pluggable modules on a fixed base element, for easy installation and fast replacement. Variable installation direction of base element. Mechanical status indicators. Thermal disconnect device. Mechanical coding to prevent incorrect...
PLUGTRAB PT- IQ Intelligent and systematic surge protection plugs for the PLUGTRAB PT- IQ surge protection system. The PLUGTRAB PT- IQ protective systems has unique three stage display which indicates...
PLUGTRAB PT-IQ intelligent and systematic surge protection system for measurement and control (MCR) technology. It is the first solution to offer direct early detection of damaged surge protective devices using...
Portable device with LifeCheck sensor for flexible use. Fast and easy testing of LifeCheck-equipped arresters. LEDs indicate the status, charge of battery and the result of the LifeCheck test. The...
Professional range of Emerson surge protection accessories. Accessories include card edge base connectors, CM and 400 series DIN rail adapters. Termination Method - Plug In Series = 420
Professional range of Emerson surge protection devices from the 300 series. The devices are designed to protect electronic equipment and microprocessor based systems. External LED Maximum Surge Current = 25...
Professional range of Emerson surge protectors from the 400 series. Maximum Surge Current = 50kA Length = 82.3mm Depth = 86.1mm Dimensions = 82.3 x 82.3 x 86.1mm
Professional range of Phoenix Contact IP67 surge suppressors for protecting sensor heads IP67 Rated. Screw Termination. 24 and 240 Vdc versions available Suppressor Type = Surge Arrester Protection Module Maximum...
Professional range of Siemens accessories from the 3RT2 series of contactors. Accessories include mechanical latches, magnet coils, terminal covers and contact pieces. Range = Sirius Innovation Length = 54.8mm Width...
Protection for modems, fax or telephone equipment against damage caused by spikes and surges on both 230Vac mains and the telephone line. Automatic protection against mains over-voltage. Fast reaction -...
Range of accessories for the 12xx series SPDs to allow multiple connection or use of large diameter cable that will not fit the standard terminals. Mounting Type = Panel Mount...
Roxburgh VSU series of external voltage suppression units are ideal for general purpose use. Connections by 150mm flying leads and fixing with earth tab Suppressor Type = Transient Voltage Suppressor...
RS232 to RS232 optical isolators guard your asynchronous equipment from the hazards of ground looping. Plugging directly into your DTE hardware, the Model 590 Series provides 2500Vrms peak DCE/DTE isolation.
Siemens auxiliary contacts and accessories for the Siemens contactors range. Suppressor Type = Surge Protection Device Maximum Voltage Rating = 48 V ac, 70 V dc Mounting Type = Clip...
Sollatek Multi-function controller - Surge Protection Components - Surge Suppressor Units
Spare plugs for Modular Surge Arresters. Energy coordinated with other arresters of the Dehn Redline family. Operating status and fault indictor window. High reliability due to Thermo Dynamic Control monitoring.
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 2 Electrode Arrester Maximum Voltage Rating = 200 V Maximum Surge Current = 2kA Series...
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 3 Electrode Arrester Maximum Voltage Rating = 90 V dc Mounting Type = Through Hole...
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 3 Pole Arrester Maximum Voltage Rating = 230 V dc Mounting Type = Through Hole...
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 3 Pole Arrester Maximum Voltage Rating = 350 V dc Mounting Type = Through Hole...
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 3 Pole Arrester Maximum Voltage Rating = 350 V Mounting Type = Through Hole Maximum...
Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment. Suppressor Type = 3 Pole Arrester Maximum Voltage Rating = 90 V dc Mounting Type = Surface Mount...
Suitable only for reset device set Z-FW-LP/MO and Z-FW-LPD/MO. External testing module with test resistor for FI devices. Regulation-compliant external test button function through design adapted for rated residual current.
Surge protect lead USB black 6W 2m - Mains & IEC Connectors & Accessories - Trailing Sockets & Power Distribution
Surge protect lead USB white 4W 2m - Mains & IEC Connectors & Accessories - Trailing Sockets & Power Distribution
Surge Protection BLT-T2-1S-320-UT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection Connector 2800078 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2807926 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2807939 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2807955 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2807968 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2830498 - Surge Protection Components - Surge Suppressor Units
Surge Protection Connector 2921365 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800034 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800036 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800038 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800039 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800040 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800053 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800054 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800807 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800809 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800986 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2800987 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801215 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801216 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801240 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801241 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801243 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801244 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801245 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801246 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801247 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801248 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801249 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801250 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801251 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801252 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801253 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801254 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801255 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801256 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801257 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801258 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801259 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801260 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801263 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801264 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801265 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801266 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801267 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801268 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801271 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2801272 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2880668 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2882569 - Surge Protection Components - Surge Suppressor Units
Surge Protection Device 2882598 - Surge Protection Components - Surge Suppressor Units
Surge protection for the power supply with safe energy control Varistor arrester free of leakage current. Extremely narrow design, just 12mm per position. Plug-in. Low voltage protection level of 1.5...
Surge Protection PLT-SEC-T3-120-FM - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PLT-SEC-T3-230-FM - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PLT-SEC-T3-24-FM - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PLT-SEC-T3-3S-230-FM - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PLT-SEC-T3-60-FM - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection Plug 2800676 - Surge Protection Components - Surge Suppressor Units
Surge Protection Plug 2800802 - Surge Protection Components - Surge Suppressor Units
Surge Protection Plug 2800810 - Surge Protection Components - Surge Suppressor Units
Surge Protection Plug 2800811 - Surge Protection Components - Surge Suppressor Units
Surge Protection Plug 2880024 - Surge Protection Components - Surge Suppressor Units
Surge Protection PT-IQ-1X2-TELE-PT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PT-IQ-1X2-TELE-UT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PT-IQ-4X1+F-48DC-PT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PT-IQ-4X1+F-48DC-UT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PT-IQ-4X1-48DC-PT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Protection PT-IQ-4X1-48DC-UT - Circuit Protection & Circuit Breakers - Industrial Surge Protection
Surge Suppressor Varistors for plugging onto contactors with or without auxillary contact blocks. Voltage Protection Rating = 240 V ac, 250 V dc
Surge Suppressor Varistors for plugging onto contactors with or without auxillary contact blocks. Voltage Protection Rating = 48 V ac, 70 V dc
TERMITRAB K5 is the 4mm² through-terminal with integrated suppressor diode between terminal body and mounting rail. Fitting terminal to earthed DIN-EN mounting rail provides surge protection. An end plate must...
The 3RT2 contactors are climate-proof and are suitable and tested for use worldwide, sizes S00 to S2, up to 37 kW Size S00, up to 7.5 kW. Size S0, up...
The 570 Series twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 MHz. With specifications like N.E.X.T. and -43dB (worst pair), you can...
The AVS range offers full automatic protection against both over- and under-voltage fluctuations of the 230Vac mains supply. Automatically disconnects when mains BAD. Automatically reconnects again when GOOD. Fast response...
The FLT-SEC lightning arresters combine surge protection and backup fuse in a single connectors. It is no longer necessary to install a separate arrester backup fuse, this save space and...
The Phoenix Contact SFP-TRAB series of EMC Filters have a combined protective circuit for absorbing transient surge voltages and high frequency interference voltages. This highly reliable series also features thermal...
The RS Pro Type G - British 3-pin surge protected plug is an ideal solution for home, office and industrial use. The 10 A plug is hard wired to ensure...
The surge protection plug protects your valuable electronic devices (PC, television, stereo and video devices) against mains voltage surges. Simply connect the devices you want to protect to the mains...
The System pro M compact OVR Type 1 surge protective devices for TNC 230V networks incorporate a status indicator which changes from green to red at the end of the...
These high-energy surge and lighting arrestors have a wide band-width, low VSWR and low insertion loss. Applications include Telemetry, Fixed/Mobile Communication Systems including both transmitters and receivers. The devices have...
These surge protection devices are recommended for locations having a high exposure to lightning, for example, light entrances to buildings protected by lightning rods or powered by aerial lines. These...
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Suppressor...
TTC-6-LCP - Surge Protection Components - Surge Suppressor Units
Twisted-pair suppressor 15V,ESP 15E - Surge Protection Components - Surge Suppressor Units
Twisted-pair suppressor 30V,ESP 30E - Surge Protection Components - Surge Suppressor Units
Twisted-pair suppressor 50V,ESP 50E - Surge Protection Components - Surge Suppressor Units
Twisted-pair suppressor 6V,ESP 06E - Surge Protection Components - Surge Suppressor Units
Two flexible wire ended single and three phase contact arc suppressors designed specifically to reduce contact arc when switching reactive loads. These RC suppressors are suitable for industrial applications employing...
Type 1 / Class I/B pluggable lightning surge protector designed to be placed on the main power supply in a low-voltage installation of a building protected by a lightning rod.
Type 1 and 2 prewired spark gap based combined lightning current and surge arresters consisting of a base and plug in modules. Suppressor Type = Lightning Arrester Maximum Voltage Rating...
Type 3 surge arrester unit for use in non-control cabinet applications. Simple compact surge arrester with monitoring circuit and disconnection. Y circuit design for common and differential modes of protection.
Type 3 surge devices. Compact DIN rail design comprising of base and plug in protection module. High discharge current performance using varistor and spark gap circuit. Energy coordination with other...
Ultra-slim devices for protecting electronic equipment against surges on control loop cabling. Full hybrid surge protection to BS6651 (category C). Ultra-slim 7mm module, DIN-rail mounting and earthing. Protection for 4-20mA...
Ultra-slim low-resistance enhanced surge protector suitable for hazardous area signalling applications. II II 2(1)G, ia (ia Ga) IIC T4 Gb). Very low let-through voltage between all lines. Very low (1Ω)...
Ultra-slim low-resistance enhanced surge protector suitable for twisted pair signalling applications. Very low let-through voltage between all lines. Very low (1Ω) in-line resistance. High bandwidth. Sturdy, flame retardant, polycarbonate housing.
VALVETRAB is a mid-capacity lightning and surge protected designed to protect the low voltage single- or three-phase power supply of your installations. With its strong surge protection, it quenches overvoltage...
Valvetrab Surge protection for Photovoltaic equipment provides an effective method of limiting high-energy transients such as lightning strikes. These are a type 2 protective measure for green renewable energy PV...

Next >>