A professional range of Phoenix Surge Protection Devices. These surge protection devices come with a mixture of Fine, Medium and Coarse surge protection. They also come with a mixture of integrated status indicators with floating signal circuit and grounded reference potential. All products are highly reliable and of excellent quality.
- 6 mm overall width. - Push in connection technology. - Integrated status indicator without auxiliary energy and option of remote signalling
Suppressor Type = Surge Protection Device
Maximum Voltage Rating = 53 V dc
Mounting Type = DIN Rail
Series = TTC
Length = 69.5mm
Depth = 6.2mm
Height = 92mm
Dimensions = 69.5 x 6.2 x 92mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1357122 |
Device Type | Surge Protection Device |