Phoenix Contact LineTrab LIT range of DIN rail mounted surge protection equipment for measurement and control technology. The LineTrab range has a design width of just 6.2 mm yet it is able to offer protection for up to four wires.
Suppressor Type = Surge Arrester Protection Module
Maximum Voltage Rating = 24 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 20kA
Series = LIT
Length = 93.1mm
Depth = 6.2mm
Height = 102.5mm
Dimensions = 93.1 x 6.2 x 102.5mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026678 |
Device Type | Surge Arrester Protection Module |