4 pair enhanced surge protector suitable for twisted pair signalling applications. Very low let-through voltage between all lines. Very low (1Ω) in-line resistance. Space efficient . Sturdy, flame retardant, ABS housing. Built in DIN foot for top hat and G DIN connection for easy installation. Product can also be flat-mounted. Colour-coded terminals which can be removed for easy installation. Earthed via DIN rail or M5 stud
Suppressor Type = 8 Wire 30 V Surge Protector
Maximum Voltage Rating = 37.8 V
Mounting Type = DIN Rail
Maximum Surge Current = 5 kA, 20 kA
Series = ESP Q
Length = 95mm
Depth = 69mm
Height = 87mm
Dimensions = 95 x 87 x 18mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7886731 |
Device Type | 8 Wire 30 V Surge Protector |