Diode circuits perform various tasks in electrical and electronic control systems like electrical decoupling of messages in fault signalling systems or as spark-suppression diodes for limiting surge voltages of inductive loads, such as solenoid valves or DC relays. In order to meet these requirements, diode modules are available as diode gates with common negative and positive polarity or as individual diodes.
Voltage Protection Rating = 250 V ac
Mounting Style = DIN Rail
Length = 75mm
Width = 22.5mm
Depth = 55mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +50°C
Operating Temperature Range = -20 - +50 °C
Dimensions = 75 x 22.5 x 55 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8016340 |
Operating Temp | -4 to 122 F (-20 to 50 C) |