50 kA max. discharge current rating. Multi-pole uni-block design. DIN Rail mountable. UL 60691 compliant integrated thermal disconnect. Visual fault indicator. Remote signalling capability. Compact design ideal for limited spaces
Suppressor Type = 4 Pole Protector
Maximum Voltage Rating = 600 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 50kA
Series = 1250
Length = 72mm
Depth = 67mm
Height = 90mm
Dimensions = 72 x 67 x 90mm
Minimum Operating Temperature = -50°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7858152 |
Device Type | 4 Pole Protector |