50 kA max. discharge current rating. Multi-pole uni-block design. DIN Rail mountable. UL 60691 compliant integrated thermal disconnect. Visual fault indicator. Remote signalling capability. Compact design ideal for limited spaces
Suppressor Type = 1 Pole Protector
Maximum Voltage Rating = 150 V
Mounting Type = DIN Rail
Maximum Surge Current = 50kA
Series = 1250
Length = 67mm
Depth = 18mm
Height = 90mm
Dimensions = 67 x 18 x 90mm
Minimum Operating Temperature = -50°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8518212 |
Device Type | 1 Pole Protector |