Bourns1800 Series Signal and data line Protection Devices (SPD) have low peak clamping voltage even during severe current surges and the ability to repeatedly protect against high surge currents up to rated limits. 1800 Series SPDs are convenient in mounting and grounding to any flat surface or to DIN-1 (TS-32) or DIN-3 (TS-35) rail. Cable shields are passed through and may be either grounded or arc-protected to ground. They have vibration-resistant screw-type clamp terminals and flame-resistant epoxy-filled housing. Applications include Computers, Data communication, Instrumentation, Broadcasting and Industrial controls
Suppressor Type = Signal & Data Line Protector
Maximum Voltage Rating = 12 V
Mounting Type = DIN Rail
Maximum Surge Current = 20kA
Length = 83.31mm
Depth = 18.8mm
Dimensions = 83.31 x 18.8mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Dataline and DC Signal Surge Suppressors |
Product Number | 8055112 |
Surge Current | 20000 amps |