A selection of Surge Suppressors for use with the SIRIUS range of Contactors
Range = Sirius Innovation
Voltage Protection Rating = 48 V ac, 70 V dc
Mounting Style = Clip On
Length = 11.5mm
Width = 18.6mm
Depth = 30.2mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +60°C
Dimensions = 11.5 x 18.6 x 30.2 mm
Operating Temperature Range = -25 - +60 °C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1229478 |
Operating Temp | -13 to 140 F (-25 to 60 C) |