Heavy duty design. High frequency DC-5 GHz. DC Pass to ±48 V. VSWR <1.2. Low insertion loss <0.1 dB. Bidirectional. Water resistant. Replaceable gas tube. Three grounding options
Suppressor Type = Coaxial Surge Protector
Maximum Voltage Rating = 600 V dc
Mounting Type = Through Hole
Maximum Surge Current = 20kA
Series = 1977
Length = 68mm
Depth = 26 (Dia.)mm
Dimensions = 68 x 26 (Dia.)mm
Minimum Operating Temperature = -50°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7858222 |
Device Type | Coaxial Surge Suppressors; Coaxial Surge Protector |