Professional range of Emerson surge protectors from the 400 series.
Maximum Surge Current = 50kA
Length = 82.3mm
Depth = 86.1mm
Dimensions = 82.3 x 82.3 x 86.1mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8815973 |
Surge Current | 50000 amps |