A selection of Surge Suppressors for use with the SIRIUS range of Contactors
Range = Sirius Innovation
Voltage Protection Rating = 24 V dc
Mounting Style = Clip On
Length = 14.4mm
Width = 27.8mm
Depth = 24.2mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +60°C
Operating Temperature Range = -25 - +60 °C
Dimensions = 14.4 x 27.8 x 24.2 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1229486 |
Operating Temp | -13 to 140 F (-25 to 60 C) |