TERMITRAB K5 is the 4mm² through-terminal with integrated suppressor diode between terminal body and mounting rail. Fitting terminal to earthed DIN-EN mounting rail provides surge protection. An end plate must be ordered separately for closing a terminal block
Suppressor Type = Surge Protection Device
Maximum Voltage Rating = 30 V ac, 38 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 700A
Series = TT-ST
Length = 6.2mm
Depth = 63.5mm
Height = 100mm
Dimensions = 6.2 x 63.5 x 100mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8028286 |
Device Type | Surge Protection Device |