Coaxial surge protectors designed to protect TV, HI-FI or satellite reception equipment. Its male / female adaptors can be directly inserted into the TV wall socket. A 90° configuration ensures that these surge protectors dont take up needless space behind your TV stand. They protect sensitive and costly HI-FI, TV and video equipment from over-voltage. Connector: BNC for video adaptor and F for Hi-Fi adaptor.
Suppressor Type = Surge Arrester Protection Module
Mounting Type = Plug In
Maximum Surge Current = 60kA
Series = CN-LAMBDA
Length = 26.1mm
Depth = 83mm
Height = 66mm
Dimensions = 26.1 x 83 x 66mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +90°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026555 |
Device Type | Surge Arrester Protection Module |