A professional range of Phoenix Surge Protection Devices. These surge protection devices come with integrated status indicator and knife disconnection for either a 2 or 3 wire floating signal circuit. All products are highly reliable and of excellent quality.
- 6 mm overall width. - Push-in connection technology. - Integrated status indicator without auxiliary energy and option of remote signaling. - Integrated knife disconnection for easier maintenance work
Suppressor Type = Surge Protection Device
Maximum Voltage Rating = 30 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 10 (Discharge)kA
Series = TTC
Length = 100mm
Depth = 6.2mm
Height = 105.8mm
Dimensions = 100 x 6.2 x 105.8mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1357158 |
Device Type | Surge Protection Device |