Type 3 surge arrester unit for use in non-control cabinet applications. Simple compact surge arrester with monitoring circuit and disconnection. Y circuit design for common and differential modes of protection. For use in trunking, junction boxes, light fittings, accessory boxes and alarm panels. Acoustic alarm output
Suppressor Type = Surge Arrester
Maximum Voltage Rating = 255 V ac
Mounting Type = Flush Mount
Maximum Surge Current = 3kA
Series = DFL
Length = 30mm
Depth = 11mm
Height = 50mm
Dimensions = 30 x 11 x 50mm
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681805 |
Device Type | Surge Arrester |