PLUGTRAB PT-IQ intelligent and systematic surge protection system for measurement and control (MCR) technology. It is the first solution to offer direct early detection of damaged surge protective devices using a three-stage status display to indicate the state of the protective device/s. (Green - OK, Yellow - Performance limit reached and replacement recommended, Red - Overloaded and replacement required) . The design of the rugged PLUGTRAB PT-IQ surge protection module system is such that . it is not possible to incorrectly connect each module, it is easily extended with each controller monitoring and supplying up to 28 protective devices and each module locks securely in place it makes this system particularly suited to provide reliable protection in tough conditions. Key features of the system are:-
Suppressor Type = Surge Arrester Protection Module
Maximum Voltage Rating = 24 V dc
Mounting Type = DIN Rail
Series = PT-IQ
Length = 17.7mm
Depth = 77.5mm
Height = 91.1mm
Dimensions = 17.7 x 77.5 x 91.1mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026592 |
Device Type | Surge Arrester Protection Module |