Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment.
Suppressor Type = 3 Pole Arrester
Maximum Voltage Rating = 230 V dc
Mounting Type = Through Hole
Maximum Surge Current = 15kA
Series = B88069X
Length = 13.4mm
Depth = 8mm
Height = 10.5mm
Dimensions = 13.4 x 8 x 10.5mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1911579 |
Device Type | 3 Pole Arrester |