For Lightning Protection Levels III and IV. Seamless pluggability of even N/PE spark gap. Secure hold of connectors in the event of high lightning current loads and strong vibration. Thermal disconnect device for each individual connector. Optical, mechanical status indication for the individual arresters. Mechanical keying of all slots
Maximum Surge Current = 50kA
Voltage Protection Rating = 240 V ac
Mounting Style = DIN Rail
Impulse Discharge Current = 12.5kA
Length = 47mm
Width = 17.7mm
Depth = 67.3mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Dimensions = 47 x 17.7 x 67.3 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7125282 |
Surge Current | 50000 amps |