Ultra-slim low-resistance enhanced surge protector suitable for twisted pair signalling applications. Very low let-through voltage between all lines. Very low (1Ω) in-line resistance. High bandwidth. Sturdy, flame retardant, polycarbonate housing. Built-in DIN rail foot for easy installation. 4-20 mA model (ESP SL30L/4-20) available with LED indication. Also available with LED indication and isolated screen (ESP SL15L/I & ESP SL30L/I). Earthed through DIN rail foot or 4 sq mm earth terminal
Suppressor Type = Twisted Pair Surge Protector
Maximum Voltage Rating = 36.7 V
Mounting Type = DIN Rail
Maximum Surge Current = 2.5 kA, 20 kA
Series = ESP SL
Length = 106.5mm
Depth = 7mm
Height = 104.6mm
Dimensions = 106.5 x 7 x 104.6mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Dataline and DC Signal Surge Suppressors |
Product Number | 7886725 |
Surge Current | 2500 to 20000 amps |