The RS Pro Type G - British 3-pin surge protected plug is an ideal solution for home, office and industrial use. The 10 A plug is hard wired to ensure that the surge protector remains with the intended equipment. Its fitted with a red indicator to show mains power/fuse is ok.
Flame retardant ABS housing,Thermal overload protection,Neon status indication,10A fuse fitted,Dimensions (L x W x D) 90 x 60 x 40 mm
Suppressor Type = Mains Protector
Maximum Voltage Rating = 230 V ac
Maximum Surge Current = 13.5kA
Series = BS1363
Length = 90mm
Depth = 60mm
Height = 40mm
Dimensions = 90 x 60 x 40mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 2067522 |
Device Type | Mains Protector |