Enhanced surge protector for use on DC side of PV system. Low let-through voltage to BS EN 62305. Varistor design eliminates follow current. Status indication. Remote indication through volt-free contact
Suppressor Type = PV Surge Protector
Maximum Voltage Rating = 550 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 12.5 kA, 40 kA
Series = ESP PV
Length = 72mm
Depth = 68mm
Height = 90mm
Dimensions = 72 x 90 x 68mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7886772 |
Device Type | PV Surge Protector |