A range of devices that offer protection of RF equipment for lightening strike or very high voltage surges.
Compact. Low cost protection. Common connector interfaces. Broadband operation
Suppressor Type = EMP Protector
Maximum Voltage Rating = 200 V
Mounting Type = Panel Mount
Maximum Surge Current = 5 kA, 10 kA
Series = 3406
Length = 45.2mm
Height = 19.6 Dia.mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 111658 |
Device Type | EMP Protector |