Professional range of Emerson surge protection devices from the 300 series. The devices are designed to protect electronic equipment and microprocessor based systems.
External LED
Maximum Surge Current = 25 kA, 50 kA
Length = 119.9mm
Depth = 59.9mm
Dimensions = 119.9 x 119.9 x 59.9mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +75°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8815995 |
Surge Current | 25000 to 50000 amps |