Spare plugs for Modular Surge Arresters. Energy coordinated with other arresters of the Dehn Redline family. Operating status and fault indictor window. High reliability due to Thermo Dynamic Control monitoring. No tool to replace modules in service
Suppressor Type = Surge Arrester Protection Module
Maximum Voltage Rating = 255 V ac/dc
Mounting Type = Plug In
Maximum Surge Current = 8kA
Series = DR
Length = 45mm
Depth = 36mm
Height = 51mm
Dimensions = 45 x 36 x 51mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681801 |
Device Type | Surge Arrester Protection Module |