RS232 to RS232 optical isolators guard your asynchronous equipment from the hazards of ground looping. Plugging directly into your DTE hardware, the Model 590 Series provides 2500Vrms peak DCE/DTE isolation. The Model 591A (115.2kbps max) isolates 4 lines on the RS232 interface, two of which are selectable by internal jumpers.
Supports asynchronous data rates to 115.2kbps . No external power required . 2500Vrms peak isolation . Extends RS232 distances (when AC powered) . Isolate 4 Lines: TD&RD plus DTR or RTS (strap selectable) and CD, DSR or CTS (strap selectable)
Suppressor Type = Optical Isolator
Maximum Voltage Rating = 12 V dc
Length = 97mm
Depth = 53mm
Height = 20mm
Dimensions = 97 x 53 x 20mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 6246202 |
Device Type | Optical Isolator |