These surge protection devices are recommended for locations having a high exposure to lightning, for example, light entrances to buildings protected by lightning rods or powered by aerial lines. These products are installed at the entrance of the installation (such as the main distribution board).
Simple DIN rail mounting. IP20 Protection. Operating temperature range: -40°C â +80°C
Maximum Surge Current = 40kA
Voltage Protection Rating = 600 V
Mounting Style = DIN Rail
Impulse Discharge Current = 20kA
Length = 42.5mm
Width = 85mm
Depth = 63mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Dimensions = 42.5 x 85 x 63 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7018746 |
Surge Current | 40000 amps |