Data-line lightning current and surge arresters with a variety of mounting options for the protection of Telephone lines, COAX, CCTV and Ethernet based networks. The application specific designs can be retro fitted without complication, being easy to insert into networks and cabling with the minimum of losses. Constructed from components with a very long endurance, these surge arresters meet the relevant international standards and approvals for the product type.
Suppressor Type = Lightning Arrester
Maximum Voltage Rating = 127 V ac, 180 V dc
Mounting Type = Plug In
Maximum Surge Current = 10kA
Series = DRL LSA
Length = 113mm
Depth = 22mm
Height = 36mm
Dimensions = 113 x 22 x 36mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681827 |
Device Type | Lightning Arrestor; Lightning Arrester |