Phoenix Contact IP20 rated surge protection plug
IP20 Rated
Suppressor Type = Protective Plug
Maximum Voltage Rating = 240 V ac, 415 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 40kA
Series = VAL-MS
Length = 52.4mm
Depth = 17.5mm
Height = 55.3mm
Dimensions = 52.4 x 17.5 x 55.3mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026788 |
Device Type | Protective Plug |