Enhanced surge protector suitable for co-axial RF systems. Very low let-through voltage (ESP RF111A11 & ESP RF441A11). Very low attenuation. Near unity VSWR over wide range of frequencies. Wide bandwidth from DC (ESP RF 111221 & ESP RF 441221) to 2.7 GHz. Available with BNC (ESP RF 441A11 & ESP RF 441221) and N type (ESP RF 111A11 & ESP RF 111221) connectors
Suppressor Type = Coaxial Surge Protector
Maximum Voltage Rating = 85 V
Mounting Type = Screw Mount
Maximum Surge Current = 2.5 kA, 20 kA
Series = ESP RF
Length = 58mm
Depth = 25.8mm
Height = 40mm
Dimensions = 58 x 25.8 x 40mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7886794 |
Device Type | Coaxial Surge Suppressors; Coaxial Surge Protector |