Phoenix Contact TT range of surge protection DIN rail terminal blocks.
Suppressor Type = Surge Arrester Protection Module
Maximum Voltage Rating = 24 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 2kA
Series = TT-SLKK5
Length = 66.5mm
Depth = 6.2mm
Height = 69.5mm
Dimensions = 66.5 x 6.2 x 69.5mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026524 |
Device Type | Surge Arrester Protection Module |