DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules
Suppressor Type = Type 2 Arrester
Maximum Voltage Rating = 275 V ac, 350 V dc
Mounting Type = Plug In
Maximum Surge Current = 40kA
Series = DG
Length = 90mm
Depth = 18mm
Height = 66mm
Dimensions = 90 x 18 x 66mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681779 |
Device Type | Type 2 Arrester |