Type 1 and 2 prewired spark gap based combined lightning current and surge arresters consisting of a base and plug in modules.
Suppressor Type = Lightning Arrester
Maximum Voltage Rating = 255 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 100kA
Series = DV
Length = 90mm
Depth = 144mm
Height = 66mm
Dimensions = 90 x 144 x 66mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681710 |
Device Type | Lightning Arrestor; Lightning Arrester |