DEHNguard Modular Type 2 surge arrestors, supplied as a prewired base with plug in modules
Suppressor Type = Type 2 Arrester
Maximum Voltage Rating = 440 V
Mounting Type = DIN Rail
Maximum Surge Current = 40kA
Series = DG
Length = 54mm
Depth = 66mm
Height = 90mm
Dimensions = 54 x 66 x 90mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8470961 |
Device Type | Type 2 Arrester |