Over Voltage protectors for low current mains power supplies to protect electronic equipment e.g. CCTV cameras, alarm panels and telemetry equipment.
WBX enclosures for ESP protectors provide added protection in damp and dirty environments. Ideal for use when the protectors cannot be installed within an existing equipment panel or enclosure.
Very low let-through voltage between all lines (L-E, L-N, N-E). Sturdy housing with M6 earth stud. Removable DIN rail foot for easy installation (unboxed versions). Can also be flat-mounted. IP66 rated boxed version (/BX parts). Colour-coded terminals
Tough polycarbonate enclosures
Suppressor Type = Low Current Mains Protector
Maximum Voltage Rating = 280 V
Mounting Type = DIN Rail
Maximum Surge Current = 10kA
Series = ESP 240
Length = 120mm
Depth = 39mm
Height = 38mm
Dimensions = 120 x 80 x 56mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7933786 |
Device Type | Low Current Mains Protector |