Enhanced surge protector for use on main distribution board in wind turbines. Low let-through voltage to BS EN 62305. Varistor design eliminates follow current. Status indication. Use three units for TNC systems and four units for TNS systems
Suppressor Type = Wind Turbine Surge Protector
Maximum Voltage Rating = 750 V, 1000 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 12.5 kA, 40 kA
Series = ESP WT
Length = 54mm
Depth = 68mm
Height = 90mm
Dimensions = 54 x 90 x 68mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7886788 |
Device Type | Wind Turbine Surge Protector |