Type 3 surge devices. Compact DIN rail design comprising of base and plug in protection module. High discharge current performance using varistor and spark gap circuit. Energy coordination with other Dehn Redline products in accordance with BS7671 amendment 1. Status indication using Thermo Dynamic Control for monitoring of the SPD. Tool less replacement of the plugs for repair and test functions
Suppressor Type = Surge Arrester
Maximum Voltage Rating = 440 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 8kA
Series = DR
Length = 90mm
Depth = 36mm
Height = 66mm
Dimensions = 90 x 36 x 66mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681798 |
Device Type | Surge Arrester |