An appliance designed to protect electrical devices from voltage spikes. Enhanced surge protectors are ideal for use on power distribution systems. To protect connected electronic equipment from transient overvoltages on the mains supply such as computers, communications and control equipment. Our surge protectors offer an advanced pre-warning so you can stay protected with repeated protection, in lightning prone environments. These products are easy to apply and have an innovative feature to disconnect safely from faulty supplies.
Very low let-through voltage between all lines (L-E, L-N, N-E). LED status indication with pre-failure warning. Remote indication through volt-free contact. Robust steel housing. Neutral to Earth voltage warning
Suppressor Type = Mains Surge Protector
Maximum Voltage Rating = 280 V
Mounting Type = Panel Mount
Maximum Surge Current = 6.25 kA, 80 kA
Series = ESP M1
Depth = 60mm
Height = 180mm
Dimensions = 160 x 60 x 73mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7886757 |
Device Type | Mains Surge Protector |