Dual high-energy electrically isolated metal oxide varistors. Single and 3 phase line protection from surges and lightning. Modular design to snap-fit directly onto top hat profile DIN rails. Remote operation contacts for protection indication
Suppressor Type = Type 1 Arrester, Type 2 Arrester
Maximum Voltage Rating = 320 V ac, 420 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 100kA
Series = DVSB
Length = 72mm
Depth = 70mm
Height = 90mm
Dimensions = 72 x 70 x 90mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7079810 |
Device Type | Type 1 Arrester, Type 2 Arrester |