GDT/TBU® High-Speed Protector technology. Low impulse let-through. High surge current rating. Available in isolated and grounded versions. 10/100/1000 data compatibility. 5 kV isolation. Applications include:. Data communications. Highly exposed Ethernet. 1000 Base-T Gigabit Ethernet. Indoor/controlled environment installations. Telecommunications and industrial installations
Suppressor Type = Isolated Ethernet Protector
Maximum Voltage Rating = 150 V
Mounting Type = Wall Mount
Maximum Surge Current = 3kA
Series = 1500
Length = 65.1mm
Depth = 25.12mm
Height = 107.01mm
Dimensions = 65.1 x 25.12 x 107.01mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Dataline and DC Signal Surge Suppressors |
Product Number | 8518221 |
Surge Current | 3000 amps |