Surge protection for the power supply with safe energy control
Varistor arrester free of leakage current. Extremely narrow design, just 12mm per position. Plug-in. Low voltage protection level of 1.5 kV. Optical and mechanical status indicator
Voltage Protection Rating = 1.2 kV
Electrical Phase = 1
Mounting Style = DIN Rail
Impulse Discharge Current = 40kA
Length = 97.9mm
Width = 25.4mm
Depth = 74.5mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Dimensions = 97.9 x 25.4 x 74.5 mm
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 8903733 |
Operating Temp | -40 to 176 F (-40 to 80 C) |