The 3RT2 contactors are climate-proof and are suitable and tested for use worldwide, sizes S00 to S2, up to 37 kW
Size S00, up to 7.5 kW. Size S0, up to 18.5 kW. Size S2, up to 37 kW. Screw connection / Spring Clamp. Impulse voltage resistance 6 kV. Insulation voltage 690 V. Real loss power only 4 W. Designation K according to DIN 40719 (extendable to IEC 204-2) & IEC 750, Q according to DIN EN 61346-2
Voltage Protection Rating = 690 V
Range = Sirius Innovation
Mounting Style = Clip On
Length = 45mm
Width = 82.6mm
Depth = 45mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +60°C
Dimensions = 45 x 82.6 x 45 mm
Operating Temperature Range = -25 - +60 °C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 1229481 |
Operating Temp | -13 to 140 F (-25 to 60 C) |