The surge protection plug protects your valuable electronic devices (PC, television, stereo and video devices) against mains voltage surges. Simply connect the devices you want to protect to the mains via the surge protection plug. The red control lamp indicates the functional operation of the surge protection plug
Maximum Surge Current = 6.5kA
Voltage Protection Rating = 1000 V
Impulse Discharge Current = 2500A
Length = 65mm
Width = 65mm
Depth = 47mm
Dimensions = 65 x 65 x 47 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 4641318 |
Surge Current | 6500 amps |