From WJ Furse, these lightning surge arrestors are designed for use on twisted-pair lines found in process control equipment, modems and communications interfaces. These surge protectors offer full mode protection with very low let through voltage (to BS EN 62305) between all lines. The full mode design allows for the continued operation of protected equipment while also handling partial lightning currents. ESP series surge protectors offer repeated protection in lightning intense environments and are encased within a strong, flame retardant ABS housing.
300 mA current rating,Low inline resistance,Colour coded terminals,Effective earthing from substantial earth stud,Integral earthing plate for enhanced connection to earth with a CME kit,Supplied ready for flat mounting on the side or on the base,A built-in foot allows for clip-on mounting for top hat DIN Rails,Easy connection of cable screen to earth with screen terminal
Suppressor Type = Twisted Pair Surge Protector
Maximum Voltage Rating = 19 V
Mounting Type = DIN Rail
Maximum Surge Current = 5 kA, 20 kA
Series = ESP D/TN
Length = 120mm
Depth = 19mm
Height = 54mm
Dimensions = 120 x 54 x 19mm
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Dataline and DC Signal Surge Suppressors |
Product Number | 1980424 |
Surge Current | 5000 to 20000 amps |