DEHN data signal surge arresters for industrial process control circuits, the protection of the low voltage power supply and the I/O of PLC applications using sensors and transducers.
Suppressor Type = Lightning Arrester
Maximum Voltage Rating = 127 V ac, 180 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 20kA
Series = BXTU
Length = 12mm
Depth = 66mm
Height = 90mm
Dimensions = 12 x 66 x 90mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681811 |
Device Type | Lightning Arrestor; Lightning Arrester |