The FLT-SEC lightning arresters combine surge protection and backup fuse in a single connectors. It is no longer necessary to install a separate arrester backup fuse, this save space and reduces installation costs.
Voltage Protection Rating = 1.2 kV
Electrical Phase = 1
Mounting Style = DIN Rail
Impulse Discharge Current = 25kA
Length = 95.2mm
Width = 35.6mm
Depth = 74.5mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Dimensions = 95.2 x 35.6 x 74.5 mm
RS Components, Ltd. | |
---|---|
Product Category | Single Phase Surge Suppressors |
Product Number | 8903708 |
Operating Temp | -40 to 176 F (-40 to 80 C) |