Valvetrab Surge protection for Photovoltaic equipment provides an effective method of limiting high-energy transients such as lightning strikes. These are a type 2 protective measure for green renewable energy PV systems which significantly increases their availability and operability. The Valvetrab PV solution offers DIN rail mounting Plug-in arresters with self-monitoring for convenience, remote indication options and replacement plugs.
Suppressor Type = Arrester
Maximum Voltage Rating = 800 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 40kA
Series = VAL-MS
Length = 53.4mm
Depth = 65.5mm
Height = 99mm
Dimensions = 53.4 x 65.5 x 99mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7675399 |
Device Type | Arrester |